EN
  • EN
  • DE

FAN73895MX

Part No FAN73895MX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name FAN73895
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN73895MX-ND, FAN73895MXCT, FAN73895MXDKR, FAN73895MXTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918936-FAN73895MX
Ultra Librarian 3D Model Ultra Librarian FAN73895MX CAD Model

Description

ON Semiconductor FAN73895MX Three-Phase Half-Bridge Gate Driver IC

The FAN73895MX from ON Semiconductor is a sophisticated three-phase half-bridge gate driver integrated circuit designed to drive N-channel IGBTs or power MOSFETs. It is a versatile component that can be used in a variety of applications, including motor drives, uninterruptible power supplies (UPS), and other power conversion systems that require high-efficiency and reliable switching.

Featuring a high-voltage process design, the FAN73895MX can handle up to 600V, making it suitable for high-power applications. The device provides three high-side and three low-side gate drive outputs, each capable of driving the gate of a power transistor with high speed and efficiency. The high-side drivers are implemented with ON Semiconductor's high-voltage level-shift technology, ensuring reliable operation even under extreme conditions.

The FAN73895MX offers multiple protective features to enhance system reliability. It includes under-voltage lockout (UVLO) for both the high-side and low-side channels, preventing the device from operating at insufficient gate voltages. Additionally, the integrated desaturation detection circuitry protects the IGBTs from over-current conditions, and the fault status is reported via a dedicated fault signal output.

For ease of use, the FAN73895MX comes in a compact 48-pin LQFP package, providing a space-saving solution for PCB designs. Its input logic is compatible with standard CMOS or LSTTL outputs, allowing for straightforward interfacing with microcontrollers or other control circuits. The IC also features matched propagation delays between channels, which is critical for maintaining the timing integrity of the switching waveforms and reducing dead-time errors.

With its robust construction and comprehensive feature set, the FAN73895MX is an excellent choice for engineers looking for a reliable and efficient gate driver solution. ON Semiconductor's commitment to quality ensures that the FAN73895MX meets the stringent requirements of high-performance power conversion systems.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1374 $59.6106
45+ $2.5744 $115.8480
70+ $2.4939 $174.5730
96+ $2.4135 $231.6960
124+ $2.3330 $289.2920
166+ $2.0917 $347.2222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess