EN
  • EN
  • DE
  • IT

LM5109AMA/NOPB

Part No LM5109AMA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM5109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5109AMANOPB, -LM5109AMA-NDR, *LM5109AMA/NOPB
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923257-LM5109AMA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5109AMA/NOPB CAD Model

Description

Product Overview: LM5109AMA/NOPB

The LM5109AMA/NOPB is a high-voltage gate driver designed and manufactured by Texas Instruments. This device is specifically engineered to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. With its advanced features and robust design, the LM5109AMA/NOPB is an ideal choice for a wide range of applications, including motor controls, power supplies, and other power conversion systems.

Key Features

  • Voltage Range: The LM5109AMA/NOPB is capable of operating with supply voltages from 10V to 90V, making it suitable for various high-voltage applications.
  • Drive Capability: It can deliver up to 1.4A of peak output current to the gate of an external MOSFET, ensuring efficient switching and reduced transition losses.
  • Bootstrap Feature: The device includes an integrated high-side gate driver with a bootstrap diode, facilitating the driving of high-side MOSFETs in configurations with supply voltages above the VCC.
  • Protection Features: The LM5109AMA/NOPB incorporates under-voltage lockout (UVLO) for both the high-side and low-side drivers, protecting the MOSFETs from operation at insufficient gate voltages.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the driver if the die temperature exceeds safe operating limits.
  • Fast Propagation Delays: The device is designed with fast propagation delays and matched rise and fall times to minimize the time spent in the switching transition region.

Applications

The LM5109AMA/NOPB's versatility allows it to be used in a variety of high-voltage and high-performance applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Inverters
  • Class D Audio Amplifiers
  • Power Over Ethernet (PoE) Applications

Package and Reliability

The device is offered in a compact 8-pin SOIC package, which provides a space-efficient solution for printed circuit boards. The "NOPB" suffix indicates that the product is part of Texas Instruments' green initiative, meaning it is lead-free and RoHS compliant. The LM5109AMA/NOPB is designed to meet the rigorous demands of industrial and commercial applications, ensuring reliable performance even in challenging environments.

You May Also Be Interested in

Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1706 $52.6770
105+ $0.9605 $100.8525
165+ $0.9305 $153.5325
225+ $0.9005 $202.6125
290+ $0.8705 $252.4450
385+ $0.7804 $300.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess