EN
  • EN
  • DE

LM48820TM/NOPB

Part No LM48820TM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel
Product Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 95mW x 2 @ 16Ohm
Voltage - Supply 1.6V ~ 4.5V
Features Depop, Shutdown, Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 14-DSBGA
Package / Case 14-WFBGA, DSBGA
Base Product Number LM48820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353810-LM48820TM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM48820TM/NOPB CAD Model

Description

The LM48820TM/NOPB is a high-performance, ultra-low noise stereo headphone amplifier produced by Texas Instruments. Designed to provide optimal audio performance for portable devices, this amplifier integrates a noise rejection feature that ensures a clear, high-quality sound experience for the end user.

Key Features

  • Ultra-Low Noise: The LM48820TM/NOPB boasts an exceptional signal-to-noise ratio, minimizing background noise and hiss to deliver a crystal-clear audio output.
  • Power Efficiency: This amplifier is designed for battery-powered devices, with a low quiescent current that extends battery life without compromising audio quality.
  • Advanced Pop & Click Suppression: The built-in pop and click suppression circuitry ensures smooth turn-on and turn-off transitions, preventing unwanted noise spikes that can occur with power cycling.
  • Flexible Power Supply: It operates over a wide range of power supply voltages, from 2.7V to 5.5V, making it versatile for use in various portable applications.

Applications

The LM48820TM/NOPB is ideal for a variety of portable audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices

Technical Specifications

Parameter Value
Output Power 15 mW per channel into 16 Ohms
THD+N 0.03% at 1 kHz
Signal-to-Noise Ratio (SNR) 98 dB
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to 85°C

Quality and Reliability

The LM48820TM/NOPB is available in a micro SMD package and is characterized for operation over the extended industrial temperature range of -40°C to 85°C. Its reliability and performance are backed by Texas Instruments' commitment to quality, making it a trusted choice for designers looking to enhance the audio capabilities of their portable devices.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6013 $56.0455
80+ $1.3139 $105.1120
120+ $1.2729 $152.7480
165+ $1.2318 $203.2470
210+ $1.1907 $250.0470
285+ $1.0676 $304.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,375 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess