The MC14538BF is a versatile dual precision monostable multivibrator produced by ON Semiconductor. This integrated circuit is designed to be retriggerable and resettable, providing stable and reliable performance for a wide range of timing and pulse-shaping applications. Whether you are working on timing circuits, delay lines, or need to generate precise pulses in your digital systems, the MC14538BF is a robust choice that combines functionality with the quality assurance of ON Semiconductor.
Key Features:
- Retriggerable/Resettable Capability: Allows for the generation of output pulses in response to each input pulse when retriggered, and can be reset to ensure precise timing control.
- Dual Precision: Contains two independent precision monostable multivibrators in a single package, providing excellent utility and saving space on your PCB.
- Wide Operating Voltage Range: The device supports a broad range of supply voltages from 3V to 15V, catering to diverse application requirements.
- High Output Current: Capable of sourcing or sinking 200 mA, allowing direct driving of loads or interfacing with other logic families.
- Standardized Symmetrical Output Characteristics: Offers consistent and predictable output behavior, which is crucial for high-precision applications.
- Direct Clear Input: A dedicated clear input allows immediate termination of the output pulse for precise timing adjustments.
- Static Operation: The MC14538BF is static, meaning it does not require any external clocks or oscillating signals to operate.
- Temperature Stability: The device is designed to maintain its performance across a wide temperature range, ensuring reliability in various environmental conditions.
Applications:
The MC14538BF is ideal for use in a variety of electronic systems, including but not limited to:
- Timing circuits
- Sequential timers
- Pulse width modulation (PWM) circuits
- Missing pulse detectors
- Delay lines
- Frequency dividers
With its dual monostable multivibrator design, the MC14538BF from ON Semiconductor is an essential component for designers looking to create reliable and precise timing solutions in their electronic projects.