EN
  • EN
  • DE

SN74LV123ADGVRG4

Part No SN74LV123ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255129-SN74LV123ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV123ADGVRG4 CAD Model

Description

The SN74LV123ADGVRG4 is a high-performance, dual retriggerable monostable multivibrator from Texas Instruments, designed to generate precise time delays and sequences in electronic systems. This integrated circuit (IC) is part of the 74LV family, which operates at a lower voltage range for optimized power consumption and compatibility with modern microcontrollers and logic systems.

Key Features

  • Low Voltage Operation: The device is optimized for a 2V to 5.5V VCC operation, making it suitable for interfacing with low-voltage logic systems without the need for level shifting.
  • Dual Retriggerable Design: It contains two independent monostable multivibrators, allowing for the design of complex timing sequences within a single package.
  • High Speed: With a typical propagation delay of 16ns at 5V, the SN74LV123ADGVRG4 is capable of fast response times, suitable for high-speed applications.
  • Output Pulse Width Control: The pulse duration is programmable by selecting external resistance and capacitance values (Rx and Cx), providing designers with flexible control over timing characteristics.
  • Glitch-Free Power-Up Reset: The device ensures a stable initial state upon power-up, preventing any unintended output pulses during system startup.
  • Multiple Trigger Types: The multivibrator can be triggered on the rising or falling edge of the input signal, enhancing its versatility in different circuit configurations.
  • Robust Design: It features input and output overvoltage tolerance and is designed to withstand static discharge and transient excess voltage, ensuring reliability in a variety of operating conditions.

Applications

The SN74LV123ADGVRG4 is ideal for a wide range of applications, including:

  • Timing circuits
  • Pulse shaping
  • Sequential logic operations
  • Waveform generation
  • Industrial controls
  • Automotive systems

Package and Quality

Enclosed in a compact TVSOP (Thin Shrink Small Outline Package), the SN74LV123ADGVRG4 is space-efficient, making it well-suited for space-constrained applications. Texas Instruments upholds rigorous quality standards, ensuring that each IC meets the industry's highest performance and reliability benchmarks.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess