EN
  • EN
  • DE

LTC6993HS6-1#WTRMPBF

Part No LTC6993HS6-1#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description TIMERBLOX: MONO PULSE GEN (ONE S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001200-LTC6993HS6-1#WTRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Logic Multivibrators
Series LTC®6993
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number LTC6993
Supplier Device Package TSOT-23-6
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LTC6993HS6-1#WTRMPBF CAD Model

Description

Analog Devices Inc. LTC6993HS6-1#WTRMPBF

The LTC6993HS6-1#WTRMPBF is a versatile timer from Analog Devices Inc., designed to provide a range of timing functions with a high level of accuracy and stability. This precision, monostable multivibrator (also known as a 'one-shot' pulse generator) is part of Analog Devices' TimerBlox® family, which is renowned for its ease of use and minimal external components. It is ideal for a wide array of applications including frequency discrimination, time delay generation, pulse width modulation, and pulse position modulation.

Encased in a compact, surface-mount SOT-23 package, the LTC6993HS6-1#WTRMPBF is engineered to operate over a supply voltage range of 2.25V to 5.5V, making it suitable for both 3V and 5V systems. The device features a fixed frequency configuration which can be programmed using a single resistor. This level of customization allows designers to set the timer for a delay from 1μs to 33.6 seconds, providing flexibility for various timing requirements.

One of the key advantages of the LTC6993HS6-1#WTRMPBF is its precision. With an accuracy of 1.5% and a temperature stability of 50ppm/°C, the device ensures reliable timing critical for applications where timing accuracy is paramount. Additionally, the timer offers a low frequency drift with temperature, ensuring consistent performance across a wide range of environmental conditions.

The LTC6993HS6-1#WTRMPBF also boasts a fast recovery time, which allows for rapid retriggering, and a clear input that instantly resets the timer, providing an immediate response when necessary. The output stage can sink or source up to 20mA, which means the device can directly drive a relay or optoisolator, further reducing component count and simplifying circuit design.

Furthermore, the device is designed with robustness in mind, featuring integrated over-temperature protection. This makes the LTC6993HS6-1#WTRMPBF a highly reliable component for industrial, automotive, and communication systems where operating conditions can be harsh and unpredictable.

Overall, the LTC6993HS6-1#WTRMPBF from Analog Devices Inc. is a highly reliable and precise timer solution that integrates seamlessly into a variety of electronic systems, offering designers a simple yet powerful tool for managing timing functions with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.3544
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
STMicroelectronics
IC MULTIVIBRATOR 22NS 16TSSOP
Lowest to $0.2195
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4410 $54.4100
23+ $4.4645 $102.6835
35+ $4.3249 $151.3715
48+ $4.1854 $200.8992
62+ $4.0459 $250.8458
83+ $3.6274 $301.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess