EN
  • EN
  • DE

CD4047BNSRG4

Part No CD4047BNSRG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description CMOS Low-Power Monostable/Astable Multivibrator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159659-CD4047BNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4047BNSRG4 CAD Model

Description

Product Overview: Texas Instruments CD4047BNSRG4

The CD4047BNSRG4 is a versatile monostable/astable multivibrator IC designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is well-suited for a wide range of timing and oscillator applications in various electronic devices. Its ability to function as either a monostable (one-shot) or astable (free-running) multivibrator makes it highly flexible for designers and engineers.

Key Features

  • Monostable or Astable Operation: The CD4047BNSRG4 can be configured for either monostable or astable operation, providing a single stable state or continuous oscillation based on the mode selected.
  • Wide Operating Voltage Range: This IC operates over a voltage range of 3V to 15V, making it suitable for various power supply requirements.
  • Low Power Consumption: It is designed for low power consumption, which is ideal for battery-operated devices and energy-efficient applications.
  • High Output Current: Capable of sourcing or sinking up to 16mA of output current, the CD4047BNSRG4 can drive peripheral components directly without the need for additional buffer stages.
  • Retriggerable Monostable Mode: In monostable mode, the device can be retriggered, allowing for pulse width modulation and precise timing control.
  • Adjustable Duty Cycle: The astable mode provides an adjustable duty cycle for the output waveform, which can be set by external resistors and capacitors.

Applications

The CD4047BNSRG4 is suitable for a variety of applications, including:

  • Frequency discriminators
  • Timing circuits
  • Pulse-width modulation (PWM) systems
  • Oscillator circuits for microprocessors
  • Delay timers
  • Alarm systems

Package and Quality

The CD4047BNSRG4 comes in a standard SOIC (Small Outline Integrated Circuit) package, ensuring compatibility with surface-mount technology (SMT) and ease of integration into a wide range of electronic assemblies. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

With its combination of flexibility, power efficiency, and reliability, the CD4047BNSRG4 from Texas Instruments is an excellent choice for designers looking to implement precise timing solutions in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess