EN
  • EN
  • DE

LTC6993MPS6-4#TRMPBF

Part No LTC6993MPS6-4#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001328-LTC6993MPS6-4#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Logic Multivibrators
Series LTC®6993
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number LTC6993
Voltage - Supply 2.25 V ~ 5.5 V
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian LTC6993MPS6-4#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6993MPS6-4#TRMPBF TimerBlox: Voltage-Controlled Pulse Width Modulator

The LTC6993MPS6-4#TRMPBF is a high-performance, voltage-controlled pulse width modulator (PWM) from Analog Devices Inc., designed to offer precision timing capabilities within a compact and robust package. This versatile component is part of the TimerBlox series, which is known for providing simple and effective timing solutions without the need for complex programming or multiple external components.

With a wide operating temperature range of -40°C to 125°C, the LTC6993MPS6-4#TRMPBF is suitable for diverse applications, from industrial controls to automotive systems. The device features a 2.25V to 5.5V supply voltage range, making it flexible for use in various circuit designs and compatible with many microcontrollers and logic interfaces.

The LTC6993MPS6-4#TRMPBF is encapsulated in a compact 6-lead TSOT-23 package, ensuring minimal footprint on printed circuit boards (PCBs) and making it an excellent choice for space-constrained applications. This PWM modulator can be easily configured with one external resistor and one external capacitor, which sets the frequency and duty cycle respectively, providing a straightforward approach to generating a PWM signal with a frequency range from 1Hz to 1MHz.

One of the key features of this device is its ability to adjust the duty cycle through a control voltage, offering a duty cycle range from 0% to 100%. This capability allows for precise control over the PWM signal, which is critical in applications such as LED dimming, motor control, and variable frequency drives.

Furthermore, the LTC6993MPS6-4#TRMPBF boasts excellent accuracy and stability, with a frequency error less than 1.5% and a start-up time of less than 500µs, ensuring reliable and consistent performance. Its robust design includes an output stage that can drive up to 20mA, which is sufficient to interface directly with a variety of loads or to drive a power MOSFET for higher current applications.

In summary, the LTC6993MPS6-4#TRMPBF from Analog Devices Inc. is a highly reliable and adaptable component that simplifies the generation of PWM signals, making it an ideal choice for engineers looking for a precise and easy-to-use PWM solution.

You May Also Be Interested in

ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess