EN
  • EN
  • DE

SD6953BTR

Part No SD6953BTR
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836978-SD6953BTR
Ultra Librarian 3D Model Ultra Librarian SD6953BTR CAD Model

Description

The SD6953BTR is a highly integrated offline power switch IC produced by Silan Microelectronics. It's designed for low-power AC/DC adapter and charger applications, offering high performance, low standby power, and comprehensive protection features.

Applications:

  • AC/DC Adapters
  • Chargers for mobile devices (smartphones, tablets)
  • Standby power supplies for consumer electronics
  • Auxiliary power supplies in industrial equipment

Features:

  • Integrated 700V Power MOSFET: Simplifies design and reduces external component count.
  • Valley Switching Operation: Improves efficiency and reduces EMI noise.
  • Frequency Jittering: Further minimizes EMI emissions.
  • Low Standby Power Consumption: Meets stringent energy efficiency requirements.
  • Comprehensive Protection Features: Includes Over Voltage Protection (OVP), Over Current Protection (OCP), Over Temperature Protection (OTP), and Short Circuit Protection (SCP), enhancing system reliability.
  • Built-in Soft Start: Reduces stress on components during startup.
  • Automatic Recovery Mode: For OCP and OVP events, improving system robustness.

Benefits:

  • High Efficiency: Minimizes energy waste and reduces heat dissipation.
  • Compact Design: Small package size enables miniaturization of power supplies.
  • High Reliability: Robust protection features ensure long-term stable operation.
  • Cost-Effective: Integrated design reduces bill of materials (BOM) cost.
  • Simplified Design: Easy to use, reducing design cycle time.

Additional Details:

The SD6953BTR operates in valley switching mode to achieve high efficiency. The integrated 700V MOSFET contributes to its compact size and reduced external component requirements. It also features frequency jittering to reduce EMI noise, simplifying compliance with regulatory standards. The various protection features, including OVP, OCP, OTP, and SCP, safeguard the system from potential failures, making it a reliable choice for power supply designs.

Furthermore, the device incorporates a soft-start function to minimize stress on components during startup. Automatic recovery mode for OCP and OVP events enhances the system's ability to recover from transient faults. These features contribute to the overall robustness and reliability of the SD6953BTR in various power supply applications.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess