EN
  • EN
  • DE

LTC6993CDCB-2#TRMPBF

Part No LTC6993CDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001327-LTC6993CDCB-2#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Logic Multivibrators
Package Tape & Reel (TR) Cut Tape (CT)
Series LTC®6993
Product Status Active
Logic Type Monostable
Voltage - Supply 2.25 V ~ 5.5 V
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC6993CDCB-2#TRMPBF CAD Model

Description

Product Overview: LTC6993CDCB-2#TRMPBF

The LTC6993CDCB-2#TRMPBF is a versatile timer from Analog Devices Inc., designed to provide precision timing capabilities to a wide array of applications. This integrated circuit is part of the TimerBlox® family, which is characterized by its ease of use, low power consumption, and compact design. The LTC6993 is a monostable multivibrator (also known as a "one-shot" pulse generator) that can be configured with external resistors to produce a wide range of delay times.

Key Features

  • Adjustable Timer: The device allows for an adjustable time delay from 1µs to 33.6 seconds, which can be set using a single external resistor. This feature provides flexibility for various timing requirements.
  • High Accuracy: The LTC6993 offers precision timing with an accuracy of 1.5%, ensuring reliable performance in critical applications.
  • Low Power Consumption: With its low power design, the LTC6993 is ideal for battery-powered and portable devices, helping to extend battery life and reduce power-related concerns.
  • Supply Voltage Range: The device operates over a wide supply voltage range of 2.25V to 5.5V, accommodating different system power levels.
  • Frequency Division: The LTC6993-2 variant has a divide-by-two feature for the input signal, effectively doubling the timing interval.
  • Compact Package: The product is available in a 6-lead ThinSOT package, making it suitable for space-constrained applications.

Applications

The LTC6993CDCB-2#TRMPBF is highly adaptable and can be used in various applications, including:

  • Timing delays in automation and control systems
  • Pulse generation for digital circuits
  • Watchdog timers for microcontrollers and digital systems
  • Frequency discrimination and event counting
  • Battery-operated devices requiring low power consumption

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC6993CDCB-2#TRMPBF is no exception. The device is manufactured to high standards, ensuring that it meets the rigorous demands of industrial, automotive, and consumer electronics. With its robust design and proven technology, the LTC6993 provides a reliable solution for designers looking to incorporate precise timing functions into their projects.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.2540
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess