EN
  • EN
  • DE

LTC6993HDCB-2#TRMPBF

Part No LTC6993HDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000646-LTC6993HDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Logic Multivibrators
Series LTC®6993
Package Tape & Reel (TR)/ Cut Tape (CT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply 2.25 V ~ 5.5 V
Base Product Number LTC6993
Ultra Librarian 3D Model Ultra Librarian LTC6993HDCB-2#TRMPBF CAD Model

Description

The LTC6993HDCB-2#TRMPBF is a versatile pulse width modulator component from Analog Devices Inc., designed to cater to a wide range of applications requiring precise pulse generation. This integrated circuit is part of the TimerBlox series, which is known for its simplicity, flexibility, and compact footprint.

Key Features:

  • Adjustable Frequency and Duty Cycle: The LTC6993 allows users to set the frequency and duty cycle of the output pulses through an external voltage, offering a versatile solution for various PWM applications.
  • Wide Voltage Range: Operating from a supply voltage range of 2.25V to 5.5V, this device is suitable for both low and high voltage applications, ensuring compatibility with different system designs.
  • Low Power Consumption: With its quiescent current under 100µA, the LTC6993 is an energy-efficient choice for battery-powered devices and power-sensitive applications.
  • Compact Package: The device comes in a compact 6-lead ThinSOT package, making it an ideal choice for space-constrained applications.
  • Temperature Range: The LTC6993 operates over a temperature range of -40°C to 125°C, ensuring reliable performance across various environmental conditions.

Applications:

The LTC6993HDCB-2#TRMPBF is a highly adaptable component that can be used in numerous applications, including:

  • Precision pulse generation
  • PWM control for LED dimming and motor control
  • Frequency modulation and signal conditioning
  • Waveform generation
  • Complex timing sequences for system control

This device simplifies the design process by eliminating the need for complex firmware or software control, thus reducing development time and cost. The LTC6993's precision and ease of use make it an excellent choice for designers looking to implement PWM functionality with minimal hassle.

Overall, the LTC6993HDCB-2#TRMPBF by Analog Devices Inc. is a reliable and efficient solution for designers who need a compact, flexible, and easy-to-use PWM generator for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3211 $58.2477
15+ $6.8276 $102.4140
23+ $6.6142 $152.1266
32+ $6.4009 $204.8288
41+ $6.1875 $253.6875
55+ $5.5474 $305.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,047 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess