EN
  • EN
  • DE

MC100EP195MNG

Part No MC100EP195MNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description 3.3V ECL Programmable Delay Chip | IC DELAY LINE 1024TAP PROG 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.2ns
Tap Increment 10ps
Available Total Delays 2.2ns ~ 12.2ns
Number of Independent Delays 1
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number MC100EP195
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 1216727-MC100EP195MNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP195MNG CAD Model

Description

ON Semiconductor MC100EP195MNG: Precision LVPECL Oscillator

The MC100EP195MNG is a high-performance, precision LVPECL (Low Voltage Positive Emitter Coupled Logic) oscillator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This oscillator is a part of ON Semiconductor's 100EP series, which is renowned for its high-speed performance and reliability in a variety of applications.

Key Features

  • Frequency Range: The device boasts a wide frequency range, making it suitable for various applications requiring precise timing solutions.
  • LVPECL Outputs: With Low Voltage Positive Emitter Coupled Logic outputs, the MC100EP195MNG ensures compatibility with high-speed digital systems that require low-voltage signaling.
  • Temperature Range: It operates effectively over an extended industrial temperature range, ensuring performance stability in challenging environments.
  • Supply Voltage: Designed for a 3.3V power supply, this oscillator provides a balance between power efficiency and high-speed operation.
  • Package: The device is available in a compact surface-mount package, facilitating easy integration into space-constrained applications.

Applications

The MC100EP195MNG is ideal for use in various high-speed digital applications, including:

  • Data communication equipment
  • Networking and telecommunication systems
  • High-speed clocks in computing
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality. The MC100EP195MNG is subject to rigorous testing and quality control measures to ensure that it meets the stringent requirements of industrial and commercial applications. Users can trust this oscillator to provide precise timing solutions with long-term reliability.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the MC100EP195MNG is designed with eco-friendly materials and adheres to international standards for environmental compliance. This commitment ensures that the product is not only high-performing but also contributes to a greener and more sustainable future.

Overall, the MC100EP195MNG from ON Semiconductor is a versatile, high-quality oscillator that offers precision, reliability, and performance for a wide range of high-speed applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess