EN
  • EN
  • DE

LMV242LD

Part No LMV242LD
Manufacturer Texas Instruments
Catalog RF Power Controller ICs
Description Dual Output, Quad-Band GSM/GPRS Power Amplifier Controller | IC RF PWR CNTRL PA 2GHZ 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
RF Type Cellular, GSM, GPRS, TDMA, TD-SCDMA, WLL
Frequency 450MHz ~ 2GHz
Features Dual Output, Quad Band
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202058-LMV242LD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV242LD CAD Model

Description

Product Overview: LMV242LD from Texas Instruments

The LMV242LD is a high-performance, low-voltage operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is specifically crafted to meet the demands of modern electronic applications that require low power consumption without compromising on speed and accuracy.

Key Features

  • Low Voltage Operation: The LMV242LD is optimized for low voltage systems, with a supply voltage range of 2.7V to 5.5V, making it ideal for battery-operated devices and portable applications.
  • High Output Drive: Despite its low power requirements, this op-amp can deliver a robust output drive, capable of handling loads down to 600Ω while maintaining excellent linearity.
  • Low Input Bias Current: The input bias current is minimized, which is critical for applications where input impedance is high, ensuring signal integrity and reducing power consumption.
  • High Gain Bandwidth Product: With a gain bandwidth product of 5 MHz, the LMV242LD provides ample bandwidth for a wide range of audio and data signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for maximum dynamic range, especially important in low-voltage applications where headroom is limited.

Applications

The versatility of the LMV242LD makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning circuits
  • Active filters and audio processing
  • Data acquisition systems
  • Analog-to-digital converter drivers

Package and Quality

The Texas Instruments LMV242LD comes in a compact 8-pin SOIC package, which is both space-efficient and suitable for automated assembly processes. The product adheres to the stringent quality standards that Texas Instruments is known for, ensuring reliability and performance in even the most demanding conditions.

Whether you're designing a new piece of audio equipment, a sophisticated sensor interface, or a power-sensitive portable device, the LMV242LD from Texas Instruments provides the perfect balance of power efficiency and operational excellence.

You May Also Be Interested in

Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5863 $55.5205
80+ $1.3016 $104.1280
120+ $1.2610 $151.3200
165+ $1.2203 $201.3495
215+ $1.1796 $253.6140
285+ $1.0576 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess