EN
  • EN
  • DE

SY89296UTI-TR

Part No SY89296UTI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10 ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY89296
Other Names SY89296UTI TR,SY89296UTI TR,SY89296UTITR,SY89296UTITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265351-SY89296UTI-TR
Ultra Librarian 3D Model Ultra Librarian SY89296UTI-TR CAD Model

Description

Microchip Technology SY89296UTI-TR

The SY89296UTI-TR is a high-performance, precision timing logic device from Microchip Technology's portfolio of integrated circuits. Designed to meet the rigorous demands of advanced electronic systems, this product offers a robust solution for signal conditioning applications. It is particularly well-suited for use in high-speed communication, data processing, and automated test equipment.

At the core of the SY89296UTI-TR is its ability to perform with exceptional signal integrity, ensuring that digital signals are transmitted with minimal distortion and maximal clarity. This is achieved through the device's low jitter and high-speed capabilities, which are essential for maintaining the integrity of high-frequency signals.

Key Features:

  • Precision Timing: The device provides accurate timing solutions, which is critical for synchronization in high-speed networks.
  • Low Jitter: With its low jitter performance, the SY89296UTI-TR minimizes signal distortion, ensuring reliable communication between devices.
  • High-Speed Operation: It is designed for high-speed operation, making it an ideal choice for applications that require fast data transfer rates.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various industrial and commercial environments.
  • Package Type: It comes in a surface-mount package that is convenient for automated assembly processes and is designed to save board space.

The SY89296UTI-TR is available in tape and reel packaging, denoted by the "TR" suffix, which facilitates efficient assembly for high-volume production. Its surface-mount technology allows for a more compact design in end products, optimizing space without compromising performance.

Microchip Technology's commitment to quality and reliability is evident in the SY89296UTI-TR, making it a trusted choice for engineers and designers looking for a high-performance logic solution. Whether you're designing a sophisticated communication system or a high-precision control application, the SY89296UTI-TR offers the features and reliability needed to achieve your design objectives.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $36.8099
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess