EN
  • EN
  • DE

SY89295UTG-TR

Part No SY89295UTG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10 ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY89295
Other Names SY89295UTGTR,SY89295UTGTR,SY89295UTG TR,SY89295UTG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265352-SY89295UTG-TR
Ultra Librarian 3D Model Ultra Librarian SY89295UTG-TR CAD Model

Description

Microchip Technology's SY89295UTG-TR: A High-Speed Precision Logic Device

The SY89295UTG-TR is a state-of-the-art precision logic device designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's high-speed logic family and is specifically engineered to meet the needs of demanding applications that require fast and accurate signal processing.

Constructed with advanced semiconductor technology, the SY89295UTG-TR features a differential receiver and a programmable differential LVPECL/LVDS output. This combination ensures that the device can handle high-speed signals with minimal skew and jitter, which is critical for maintaining signal integrity in high-performance computing, telecommunications, and data acquisition systems.

One of the key attributes of the SY89295UTG-TR is its wide operating voltage range, which provides flexibility in various system designs. It also boasts an impressive data rate, capable of supporting the fast-paced data throughput required in modern digital environments. The device's programmable output levels allow for seamless integration with a variety of other logic families, making it a versatile component in mixed-signal applications.

The SY89295UTG-TR is offered in a compact package, allowing for efficient use of board space without compromising performance. This is particularly beneficial for designers who are working with tight space constraints but require high-speed logic capabilities. Moreover, the device is characterized by its low power consumption, which helps to reduce the overall power budget of the system it is incorporated into, thereby enhancing energy efficiency.

Microchip Technology is committed to providing long-term support and product longevity, which means that the SY89295UTG-TR is not only a high-quality component but also a reliable choice for critical systems that require sustained operation over extended periods. Whether used in networking equipment, data centers, or industrial automation, this precision logic device is engineered to deliver exceptional performance and reliability.

Overall, the SY89295UTG-TR from Microchip Technology represents a blend of speed, precision, and flexibility, making it an ideal choice for designers looking to enhance the capabilities of their high-speed digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess