EN
  • EN
  • DE

SY100EP195VTI-TR

Part No SY100EP195VTI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series 100EP, ECL Pro®
Package Tape & Reel (TR)
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.05ns
Tap Increment 10 ps
Available Total Delays 2.05ns ~ 12.2ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY100EP195
Other Names SY100EP195VTI TR,SY100EP195VTI TR,SY100EP195VTITR,SY100EP195VTITR
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265360-SY100EP195VTI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP195VTI-TR CAD Model

Description

Microchip Technology's SY100EP195VTI-TR: A High-Performance Precision Edge Detector

The SY100EP195VTI-TR from Microchip Technology is a cutting-edge precision edge detector designed to deliver exceptional performance in a variety of demanding applications. This integrated circuit is part of Microchip's high-speed, low-power consumption product line and is particularly suitable for edge detection and pulse shaping in digital systems.

Key Features

  • High-Speed Operation: The SY100EP195VTI-TR is capable of operating at frequencies up to 3.2GHz, making it ideal for high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this edge detector is designed for low power consumption, helping to minimize the overall power requirements of the system it is used in.
  • Flexible Power Supply: It operates over a wide range of supply voltages from 3.0V to 5.5V, providing design flexibility for various system voltage levels.
  • Differential Design: The differential inputs and outputs ensure improved noise immunity and allow for interfacing with other differential signals in the system.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the SY100EP195VTI-TR is suitable for industrial environments and can withstand harsh operating conditions.

Applications

The SY100EP195VTI-TR is versatile and can be used in a wide array of applications, including:

  • High-speed data communications
  • Automated test equipment
  • Pulse shaping and generation
  • Signal processing
  • Clock recovery and distribution

Package and Quality

The device is offered in a compact TSSOP-8 package, which allows for efficient use of board space without sacrificing performance. Additionally, Microchip Technology's commitment to quality ensures that the SY100EP195VTI-TR meets strict industry standards for reliability and performance.

In summary, the SY100EP195VTI-TR from Microchip Technology stands out as a precision edge detector, offering high-speed operation, low power consumption, and reliability in a variety of challenging applications. Its design and features make it an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess