EN
  • EN
  • DE

DS1100Z35+

Part No DS1100Z35+
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Function Active Tapped Delay Line
Package / Case SOIC-8
Supply Voltage - Max 5.25 V
Supply Voltage - Min 4.75 V
Series DS1100Z
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Tube
Height 1.5 mm
Length 5 mm
Width 4 mm
Brand Analog Devices / Maxim Integrated
Product Type Delay Lines / Timing Elements
Standard Pack Qty 100
Subcategory Clock & Timer ICs
Ultra Librarian 3D Model Ultra Librarian DS1100Z35+ CAD Model

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess