Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Bulk
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10 ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89295
Standard Package 60
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265357-SY89295UMI
Ultra Librarian 3D Model Ultra Librarian SY89295UMI CAD Model

Description

Product Overview: SY89295UMI by Microchip Technology

The SY89295UMI is a high-performance, precision delay line product from Microchip Technology's extensive lineup of semiconductor solutions. This advanced component is specifically designed to provide designers with a reliable and flexible method for managing signal timing in complex electronic systems.

Key Features:

  • Adjustable Delay Line: The SY89295UMI offers an adjustable delay range, allowing for precise timing adjustments to meet specific design requirements.
  • High-Speed Operation: Engineered for high-speed applications, this delay line supports fast signal processing, making it ideal for critical timing applications.
  • Low Jitter Performance: The device ensures low jitter, which is crucial for maintaining signal integrity in digital communication systems.
  • Temperature Stability: The SY89295UMI is designed to operate consistently across a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Single Supply Voltage: This component operates on a single supply voltage, simplifying power management in the system design.
  • Compact Package: The device comes in a compact package, which is beneficial for space-constrained applications.

Applications:

The SY89295UMI is versatile and can be used in various applications across different industries. Its precision timing capabilities make it suitable for:

  • Telecommunications
  • Networking Equipment
  • Data Storage Systems
  • High-speed Digital Signal Processing (DSP)
  • Automated Test Equipment (ATE)
  • Industrial Control Systems

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the SY89295UMI datasheet available on the Microchip Technology website. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the delay line into various systems.

With its robust feature set and Microchip Technology's commitment to quality, the SY89295UMI is an excellent choice for managing signal timing with precision and reliability.

You May Also Be Interested in

Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Need more? Email Us
ECAD model for DS1023S-200
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-200+
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
ECAD model for DS1110LE-500+
ON Semiconductor
Active Programmable Delay Line 1-IN 0.02ns ABS 4.03ns MAX 28-Pin PLCC T/R / IC DELAY LINE 128TAP PROG 28PLCC
Need more? Email Us
ECAD model for MC10E195FNR2G
Maxim Integrated
IC DELAY LINE 5TAP 25NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-25+
Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us
ECAD model for DS1110S-125+
Dallas Semiconductor
3.3V 5-Tap Economy Timing Element Delay Line
Need more? Email Us
ECAD model for DS1100LU-250
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Lowest to $20.1800
ECAD model for DS1110LE-100+
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-60+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention