Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Number of Taps/Steps 255
Function Programmable
Delay to 1st Tap 4ns
Tap Increment 15.7 ps
Available Total Delays 4ns ~ 40ns
Number of Independent Delays 1
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY604
Other Names SY604JZ TR,SY604JZ TR,SY604JZTR,SY604JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265368-SY604JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY604JZ-TR CAD Model

Description

The SY604JZ-TR is a high-performance, integrated circuit from Microchip Technology, designed to meet the demanding requirements of today's advanced electronic systems. This precision-engineered component is part of Microchip's renowned family of semiconductor products, known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Advanced Technology: Built with state-of-the-art semiconductor processes, the SY604JZ-TR offers exceptional performance and durability.
  • Energy Efficient: With power conservation in mind, this IC is optimized for low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Compact Design: The small footprint of the SY604JZ-TR allows for integration into space-constrained designs without sacrificing functionality.
  • High Reliability: Microchip Technology's commitment to quality ensures that the SY604JZ-TR provides stable and reliable operation, even in harsh environments.
  • Wide Operating Temperature Range: This product is designed to function across a broad range of temperatures, ensuring performance in various operating conditions.

Applications

The SY604JZ-TR is versatile and can be used in a multitude of applications. It is particularly suited for use in communication systems, automotive electronics, industrial control systems, and consumer electronics. Its robust design enables it to perform reliably in applications that require precision and longevity.

Product Specifications

Parameter Value Manufacturer Microchip Technology Part Number SY604JZ-TR Package / Case Surface-Mount Operating Temperature Specified by Manufacturer Quality Certification Industry Standards Compliant

The SY604JZ-TR is a testament to Microchip Technology's dedication to advancing electronic components. By choosing this product, designers and engineers can expect a blend of performance, efficiency, and reliability that is synonymous with Microchip's legacy.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 150NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 30ns ABS 150ns MAX 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS1100Z-150+T
Maxim Integrated
IC DELAY LN 256TAP 265NS 16SOIC / Active Programmable Delay Line 1-IN 1ns ABS 265ns MAX 16-Pin SOIC W
Lowest to $52.5524
ECAD model for DS1020S-100+
Maxim Integrated
IC DEL LN 256TAP 73.75NS 16SOIC / Active Programmable Delay Line 1-IN 0.25ns ABS 73.75ns MAX 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for DS1021S-25/T&R
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 40ns ABS 200ns MAX 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS1100Z-200/T&R
ON Semiconductor
IC DELAY LN 1024TAP PROG 32LQFP
Lowest to $29.2147
ECAD model for MC10EP195FAG
Maxim Integrated
IC DELAY LN 256TAP 520NS 16SOIC / Active Programmable Delay Line 1-IN 2ns ABS 520ns MAX 16-Pin SOIC W
Need more? Email Us
ECAD model for DS1020S-200
Maxim Integrated
IC DELAY LINE 10NS 16SOIC / Active Multiple Delay Line 3-IN 10ns MAX 16-Pin SOIC W
Need more? Email Us
ECAD model for DS1013S-10
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8UMAX / Active Tapped Delay Line 5 TAP 1-IN 10ns ABS 50ns MAX 8-Pin uMAX
Lowest to $23.0182
ECAD model for DS1100LU-50+
Maxim Integrated
IC DEL LN 256TAP 137.5NS 16SOIC / Active Programmable Delay Line 1-IN 0.5ns ABS 137.5ns MAX 16-Pin SOIC W
Need more? Email Us
ECAD model for DS1020S-50+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention