Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Package Tape & Reel (TR)
Number of Taps/Steps 255
Function Programmable
Delay to 1st Tap 4ns
Tap Increment 15.7 ps
Available Total Delays 4ns ~ 40ns
Number of Independent Delays 1
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY605
Other Names SY605JC TR,SY605JC TR,SY605JCTR,SY605JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265369-SY605JC-TR
Ultra Librarian 3D Model Ultra Librarian SY605JC-TR CAD Model

Description

Product Overview: SY605JC-TR from Microchip Technology

The SY605JC-TR is a high-performance, precision integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic applications, offering reliability and flexibility for designers.

Key Features

  • High Accuracy: The SY605JC-TR is built for applications where precision is paramount, ensuring accurate readings and performance.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is ideal for battery-powered devices, helping to extend operational life.
  • Robust Temperature Range: Capable of operating across a wide range of temperatures, this device is suitable for challenging environmental conditions.
  • Advanced Packaging: Packaged in a Tape and Reel (TR) format, it facilitates efficient assembly for high-volume production, enhancing manufacturability and reducing time to market.

Applications

The versatility of the SY605JC-TR makes it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Communication Infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY605JC-TR is no exception. It is manufactured to the highest standards, ensuring that each product meets Microchip's stringent quality control measures. The device also comes with the support of Microchip's global customer service and technical support teams, ensuring that assistance is readily available when needed.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product documentation available on the Microchip Technology website. This resource provides comprehensive information, including electrical characteristics, pin configurations, and programming instructions, to facilitate the integration of the SY605JC-TR into their projects.

In summary, the SY605JC-TR from Microchip Technology represents a blend of performance, efficiency, and reliability, making it a smart choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 256TAP 520NS 16SOIC / Active Programmable Delay Line 1-IN 2ns ABS 520ns MAX 16-Pin SOIC W
Need more? Email Us
ECAD model for DS1020S-200
Maxim Integrated
IC DELAY LINE 5TAP 25NS 8UMAX / Active Tapped Delay Line 5 TAP 1-IN 5ns ABS 25ns MAX 8-Pin uMAX
Lowest to $10.9200
ECAD model for DS1100LU-25+
Maxim Integrated
IC DELAY LINE 5TAP 35NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 7ns ABS 35ns MAX 8-Pin SOIC N
Need more? Email Us
ECAD model for DS1100Z-35+
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 50ns ABS 250ns MAX 8-Pin SOIC N
Lowest to $14.7747
ECAD model for DS1100Z-250+
Maxim Integrated
IC DELAY LINE PROG 16SOIC
Lowest to $25.4257
ECAD model for DS1007S-1+
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 25ns ABS 125ns MAX 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS1100LZ-125+T
Maxim Integrated
IC DELAY LN 10TAP 150NS 14TSSOP / Active Tapped Delay Line 10 TAP 1-IN 15ns ABS 150ns MAX 14-Pin TSSOP
Need more? Email Us
ECAD model for DS1110LE-150+
Maxim Integrated
IC DELAY LN 256TAP 1275NS 16SOIC / Active Programmable Delay Line 1-IN 5ns ABS 1275ns MAX 16-Pin SOIC W T/R
Lowest to $36.6156
ECAD model for DS1023S-500+T&R
Maxim Integrated
IC DELAY LN 256TAP 265NS 16SOIC / Active Programmable Delay Line 1-IN 1ns ABS 265ns MAX 16-Pin SOIC W
Lowest to $52.5524
ECAD model for DS1020S-100+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention