EN
  • EN
  • DE

NB6L295MNG

Part No NB6L295MNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 512TAP PROG 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr ON Semiconductor
Package Tube
Product Status Active
Number of Taps/Steps 512
Function Multiple, Programmable
Delay to 1st Tap 3.2ns, 6.2ns
Tap Increment 11 ps
Available Total Delays 3.2ns ~ 8.5ns, 6.2ns ~ 16.6ns
Number of Independent Delays 2
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number NB6L295
Standard Package 92 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646775-NB6L295MNG
Ultra Librarian 3D Model Ultra Librarian NB6L295MNG CAD Model

Description

The NB6L295MNG from ON Semiconductor is a versatile, high-performance clock generator designed to meet the stringent requirements of today's advanced electronic systems. This precision device is capable of generating a low-jitter, high-frequency clock signal that is essential for a variety of applications, including networking, telecommunications, and high-speed data processing.

Key Features

  • Frequency Range: The NB6L295MNG operates over a broad frequency range, providing users with a flexible solution for their clock generation needs.
  • Low Jitter: The device boasts exceptionally low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Supply Voltage: It operates from a 3.3V supply voltage, making it compatible with many contemporary digital systems.
  • Output Options: The clock generator features differential LVPECL outputs, providing reliable and high-quality signal transmission.
  • Temperature Range: Designed to function across an industrial temperature range, the NB6L295MNG ensures stable performance under varying environmental conditions.

Applications

The NB6L295MNG is ideal for use in a multitude of applications, such as:

  • High-speed data communications
  • Servers and data centers
  • Networking equipment
  • Test and measurement systems
  • High-frequency trading platforms

Product Specifications

ON Semiconductor's NB6L295MNG is offered in a compact QFN-16 package, ensuring a minimal footprint on the PCB. The device's performance is characterized by its ability to deliver a stable and precise clock signal, which is imperative for the synchronization of high-speed digital circuits.

Conclusion

With its combination of wide frequency range, low jitter, and robust output options, the NB6L295MNG from ON Semiconductor stands out as a superior choice for designers who require a reliable clock generation solution. Its compatibility with a variety of applications makes it a versatile component in the development of high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2083 $70.4166
4+ $28.8889 $115.5556
6+ $27.9861 $167.9166
8+ $27.0833 $216.6664
10+ $26.1806 $261.8060
13+ $23.4723 $305.1399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess