EN
  • EN
  • DE

SY89295UMI-TR

Part No SY89295UMI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10 ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89295
Other Names SY89295UMI TR,SY89295UMI TR,SY89295UMITR,SY89295UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265349-SY89295UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY89295UMI-TR CAD Model

Description

The SY89295UMI-TR is a high-performance, precision timing logic device from Microchip Technology. This product is designed to meet the rigorous demands of today's fast-paced and high-frequency applications. It is a part of Microchip's family of precision logic devices that offer a blend of speed, low power consumption, and reliability.

Key Features

  • High-Speed Operation: The SY89295UMI-TR operates at exceptional speeds, making it suitable for high-frequency applications that require quick signal processing and minimal propagation delay.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, which helps in reducing the overall power consumption of the system it is integrated into.
  • Signal Integrity: It is designed to maintain signal integrity, providing clean and stable outputs even under varying conditions, which is crucial for precision applications.
  • Versatility: The SY89295UMI-TR is versatile and can be used in a variety of applications, including networking, telecommunications, and data processing systems.
  • Temperature Range: This device operates over an extended temperature range, ensuring reliability and performance even in extreme environments.
  • Packaging: The SY89295UMI-TR comes in a compact package, making it easy to integrate into various designs without requiring a lot of space.

Applications

The SY89295UMI-TR is ideal for use in a range of applications where precision timing and high-speed signal processing are required. This includes, but is not limited to:

  • Data Communication Equipment
  • High-Speed Data Acquisition Systems
  • Networking Hardware such as Routers and Switches
  • Telecommunications Infrastructure
  • Test and Measurement Instruments

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY89295UMI-TR is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $7.6562
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess