EN
  • EN
  • DE

LTC6993CS6-1#TRPBF

Part No LTC6993CS6-1#TRPBF
Manufacturer Linear Technology
Catalog Logic - Multivibrators
Description Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTC6993
Packaging Reel package
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11ns
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784489-LTC6993CS6-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6993-1
Introduction Date August 06, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6993CS6-1#TRPBF CAD Model

Description

Product Overview: LTC6993CS6-1#TRPBF

The LTC6993CS6-1#TRPBF is a versatile monostable multivibrator (also known as a "one-shot" pulse generator) from Linear Technology, designed for a wide array of timing applications. This compact and reliable component is part of Linear Technology's TimerBlox series, which is known for its precision and ease of use.

With an operating temperature range of -40°C to 125°C, the LTC6993CS6-1#TRPBF is suitable for various environments, ensuring robust performance in both commercial and industrial settings. The device comes in a small SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Adjustable Timer: The pulse width of the LTC6993CS6-1#TRPBF can be configured using an external resistor or a combination of resistors and capacitors, providing timing intervals from 1µs to 33.6 seconds.
  • CMOS Output: This product features a CMOS logic output that can source or sink up to 20mA, allowing it to drive a load directly without the need for additional buffer components.
  • Low Power Consumption: It operates with a supply voltage ranging from 2.25V to 5.5V, making it suitable for battery-powered devices, and it has a low quiescent current of 55µA at 2.5V, helping to extend battery life.
  • Precision Timing: The LTC6993CS6-1#TRPBF offers high timing accuracy and stability, which is unaffected by voltage and temperature variations, ensuring reliable operation in fluctuating environments.
  • Edge-Triggered: The device can be triggered on the rising or falling edge of an input signal, providing flexibility in system design.
  • Frequency Division: The LTC6993CS6-1#TRPBF can be configured to divide an input frequency, making it useful as a frequency divider or for creating lower frequency signals from a high-frequency source.

Applications

The LTC6993CS6-1#TRPBF is well-suited for a range of applications, including but not limited to:

  • Timing delays
  • Pulse generation
  • Frequency division
  • Capacitive discharge ignition systems
  • Power supply sequencing
  • Wake-up timers for microcontrollers

This component is a practical choice for designers seeking a reliable and flexible timing solution in their digital circuits. The LTC6993CS6-1#TRPBF's ease of use, coupled with its small footprint, makes it an excellent choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
STMicroelectronics
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6132 $50.7452
27+ $3.7852 $102.2004
41+ $3.6669 $150.3429
57+ $3.5486 $202.2702
73+ $3.4303 $250.4119
98+ $3.0755 $301.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess