EN
  • EN
  • DE
  • IT

LC89075WA-H

Part No LC89075WA-H
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC DEMODULATOR 64SQFP  /  Audio Demodulator 4 Channel 64-SPQFP (10x10), 64-SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tray
Function Demodulator
Applications Digital Audio Interfacing
Number of Channels 4
Interface I²S
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C (TA)
Specifications 32kHz ~ 192kHz
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-SPQFP (10x10), 64-SQFP
Base Product Number LC89075
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 800
Win Source Part Number 1069010-LC89075WA-H
Ultra Librarian 3D Model Ultra Librarian LC89075WA-H CAD Model

Description

The LC89075WA-H from ON Semiconductor is a state-of-the-art audio interface receiver designed to deliver high-quality digital audio data with exceptional accuracy and reliability. This integrated circuit is part of ON Semiconductor's extensive range of audio solutions, catering to the needs of professional audio equipment, high-fidelity home audio systems, and digital audio applications requiring pristine sound reproduction.

Key Features

  • High-Performance Audio Processing: The LC89075WA-H is capable of handling high-resolution audio formats, ensuring that it can deliver the rich and detailed sound that audiophiles and professional users demand.
  • Robust Connectivity: With support for a variety of digital audio interfaces, this product can seamlessly integrate into multiple audio systems, providing flexibility in design and application.
  • Low Jitter: The device features advanced circuitry that minimizes jitter, ensuring that the audio signal is processed with the highest level of precision, resulting in clear and accurate sound reproduction.
  • Energy Efficiency: Designed with power conservation in mind, the LC89075WA-H operates with low power consumption, making it an ideal choice for energy-sensitive applications.

Applications

The versatility of the LC89075WA-H allows it to be used in a wide range of audio applications, including:

  • Professional audio recording and mixing equipment
  • High-fidelity home theater systems
  • Multi-channel audio systems
  • Digital audio workstations
  • AV receivers

Technical Specifications

The LC89075WA-H is designed to meet the rigorous standards of the audio industry, featuring:

  • Support for multiple digital audio formats
  • Low-latency audio processing
  • High signal-to-noise ratio (SNR)
  • Compact package for easy integration into existing systems

In conclusion, the LC89075WA-H from ON Semiconductor represents a blend of performance, efficiency, and versatility, making it a top choice for designers and engineers looking to create superior audio experiences. With its advanced features and reliable operation, this audio interface receiver stands out as a key component in the pursuit of audio excellence.

You May Also Be Interested in

Renesas Electronics America
AUDIO SOUND CONTROLLER / Audio Channel
Need more? Email Us
Texas Instruments
IC AUDIO SIGNAL PROCESSOR
Need more? Email Us
STMicroelectronics
IC FULLY INTEG PROC
Lowest to $20.5812
Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $28.2190
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
Siemens
MULTI-STANDARD SOUND IF / Audio Channel
Lowest to $3.5157
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Need more? Email Us
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $1.1048
NXP / Nexperia
AUDIO/VIDEO DEMODULATOR, AM/FM / Audio Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.6242 $73.1210
11+ $11.9995 $131.9945
17+ $11.6243 $197.6131
23+ $11.2492 $258.7316
30+ $10.8740 $326.2200
40+ $9.7498 $389.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,229 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess