EN
  • EN
  • DE
  • IT

TDA8295HN/C2,557

Part No TDA8295HN/C2,557
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description AUDIO/VIDEO DEMODULATOR, AM/FM / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936330-TDA8295HN/C2,557
Ultra Librarian 3D Model Ultra Librarian TDA8295HN/C2,557 CAD Model

Description

The TDA8295HN/C2,557 is a state-of-the-art silicon tuner IC designed and manufactured by NXP Semiconductors. This advanced component is engineered to deliver exceptional performance in television and set-top box applications. Its compact design and cutting-edge technology make it an ideal solution for the latest generation of digital broadcasting equipment.

Key Features

  • High Integration: The TDA8295HN/C2,557 integrates multiple functionalities into a single chip, reducing the overall component count and simplifying the design of the end product.
  • Wide Frequency Range: This IC is capable of receiving a broad spectrum of frequencies, making it versatile for a variety of broadcast standards worldwide.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, which is crucial for portable and battery-powered devices.
  • Excellent Signal Quality: It ensures high-quality signal reception and processing, providing users with a superior viewing experience.
  • Small Footprint: The compact size of the TDA8295HN/C2,557 allows for more space-efficient PCB designs.

Applications

The TDA8295HN/C2,557 is optimized for use in a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

Technical Specifications

The technical specifications of the TDA8295HN/C2,557 are designed to meet the demanding requirements of modern broadcast technology. It supports multiple modulation schemes and can be easily integrated into systems that require high levels of signal fidelity and processing power.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The TDA8295HN/C2,557 is built to meet high standards, ensuring long-term performance and stability in consumer electronics. Users can trust this component to deliver consistent results in their digital broadcasting solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Lowest to $9.0526
Texas Instruments
IC VOLUME CONTROL 16SOIC
Lowest to $9.0645
Infineon Technologies
IC AUDIO TONE PROCESSOR 8DIP
Lowest to $22.4823
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
Lowest to $3.8731
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454
Renesas Electronics America
AUDIO SOUND CONTROLLER / Audio Channel
Need more? Email Us
NXP / Nexperia
AUDIO/VIDEO DEMODULATOR, AM/FM / Audio Channel
Need more? Email Us
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
Texas Instruments
IC V-B AUDIO PROCESSOR 20-TSSOP
Lowest to $5.5987

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess