EN
  • EN
  • DE
  • IT

VT260BWFQX-ADJ

Part No VT260BWFQX-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400207-VT260BWFQX-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT260BWFQX-ADJ CAD Model

Description

The VT260BWFQX-ADJ is a high-performance, adjustable voltage regulator from Maxim Integrated, designed to meet the rigorous demands of today's advanced electronic devices. This regulator is ideal for applications requiring a precise, stable power supply with the flexibility of adjustable output voltage.

Key Features

  • Adjustable Output Voltage: This device allows users to set the output voltage to their specific needs, providing versatility for different applications.
  • High Accuracy: Ensuring reliable performance, the VT260BWFQX-ADJ boasts high accuracy in voltage regulation, which is critical for sensitive electronic components.
  • Low Dropout: The regulator is designed with a low dropout feature, making it efficient in converting input voltage to output even when the supply voltage is close to the output voltage.
  • Thermal Protection: With built-in thermal protection, the device ensures safe operation by preventing overheating that could potentially damage the regulator and connected components.
  • Wide Operating Temperature Range: Suitable for various environments, this voltage regulator can operate over a broad temperature range, thereby ensuring stability across different working conditions.
  • Compact Package: The VT260BWFQX-ADJ comes in a small form factor, which is perfect for space-constrained applications without compromising on performance.

Applications

The versatility of the VT260BWFQX-ADJ makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Consumer electronics

Conclusion

Maxim Integrated's VT260BWFQX-ADJ adjustable voltage regulator is a top-tier solution for designers looking for a reliable and flexible power management component. With its ability to cater to a diverse array of applications and its robust feature set, this regulator is a valuable addition to any electronic system requiring precise voltage control.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
KEC
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0557
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess