EN
  • EN
  • DE
  • IT

R2S15904SP#D1

Part No R2S15904SP#D1
Manufacturer Renesas Electronics America
Catalog Audio Special Purpose
Description AUDIO SOUND CONTROLLER / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 711780-R2S15904SP#D1
Ultra Librarian 3D Model Ultra Librarian R2S15904SP#D1 CAD Model

Description

The Renesas Electronics America 711780-R2S15904SP#D1 is an integrated circuit designed for audio special purpose applications. It is part of the audio special purpose series and comes in a bulk package with a standard package quantity of 1,000 pcs. The ECCN for this product is EAR99, indicating that it does not require an export license. The MSL level is 3, meaning it has a floor life of 168 hours. The REACH status for this product is vendor undefined. The HTSUS code for this product is 8542.39.0001. The manufacturer of this product is Renesas Electronics America, and it is currently active.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
2-CH CLASS AB AUDIO POWER IC / Audio Channel
Need more? Email Us
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
Lowest to $3.9339
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Lowest to $9.0526
Texas Instruments
IC V-B AUDIO PROCESSOR 20-TSSOP
Lowest to $5.5987
STMicroelectronics
IC FULLY INTEG PROCESSOR CSP
Lowest to $2.5956
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
Lowest to $3.8731
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $1.1048

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess