EN
  • EN
  • DE
  • IT

ADM1032ARMZ-2R

Part No ADM1032ARMZ-2R
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Fan Controller with SMBus Interface / SENSOR TEMPERATURE SMBUS 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008936-ADM1032ARMZ-2R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADM1032
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-2R CAD Model

Description

Product Overview: ADM1032ARMZ-2R

The ADM1032ARMZ-2R is a high-precision, dual-channel digital thermometer and under/over temperature alarm, designed for sophisticated thermal management applications. Manufactured by ON Semiconductor, this device offers a versatile solution for temperature monitoring and control in a wide range of systems including personal computers, office electronics, and telecommunications equipment.

Key Features

  • Accuracy: The ADM1032ARMZ-2R provides a ±1°C accuracy for external diode temperatures and a ±3°C accuracy for the internal diode.
  • Temperature Range: It is capable of measuring temperatures from -40°C to +120°C for the internal diode and -40°C to +150°C for the external diode.
  • Programmable Resolution: Users can program the resolution from 9 to 12 bits, allowing for precise control over the temperature measurement resolution.
  • Alarm Function: The device includes a system shutdown output (OVERTEMP) that remains active as long as the temperature is above a user-programmable limit.
  • Communication: It utilizes a 2-wire serial interface compatible with SMBus protocols, enabling easy integration into existing systems.
  • Low Power: Designed for power-sensitive applications, it operates with a low supply current.

Applications

The ADM1032ARMZ-2R is ideal for a variety of applications where accurate temperature monitoring is critical. These include:

  • Desktop and Notebook Computers
  • Server and Telecom Equipment
  • Environmental Control Systems
  • Industrial and Medical Equipment

Package and Availability

ON Semiconductor offers the ADM1032ARMZ-2R in a compact MSOP-8 package, providing a space-efficient solution for PCB designs. This product is available through various distributors and is suitable for both small-scale and bulk orders to accommodate different production needs.

Conclusion

The ADM1032ARMZ-2R from ON Semiconductor is a reliable and precise temperature monitoring solution, packed with features to ensure optimal performance in critical systems. Its programmable resolution and alarm functions, combined with low power consumption and easy interface, make it an excellent choice for designers looking to enhance thermal management in their electronic products.

You May Also Be Interested in

Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7973
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.5496
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $6.6455
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4855 $58.2600
250+ $0.4543 $113.5750
385+ $0.4386 $168.8610
555+ $0.4072 $225.9960
720+ $0.3916 $281.9520
895+ $0.3760 $336.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess