EN
  • EN
  • DE
  • IT

TLV320AC36CN

Part No TLV320AC36CN
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC V-B AUDIO PROCESSOR 20-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series VBAP™
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number TLV320
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 687656-TLV320AC36CN
Ultra Librarian 3D Model Ultra Librarian TLV320AC36CN CAD Model

Description

The TLV320AC36CN from Texas Instruments is a high-performance audio codec designed for a wide range of applications in consumer, professional, and automotive audio systems. This integrated circuit provides a complete audio solution with high-quality analog-to-digital and digital-to-analog conversion, making it an ideal choice for designers looking to enhance audio capabilities in their products.

Key Features:

  • High-Quality Audio: With its advanced conversion techniques, the TLV320AC36CN delivers superior audio quality, ensuring crisp and clear sound for an immersive listening experience.
  • Low Power Consumption: Designed for efficiency, this audio codec operates with minimal power, making it suitable for battery-powered devices where longevity is crucial.
  • Flexible Audio Interfaces: The codec supports a variety of audio interfaces, including I2S, allowing for easy integration with a range of microcontrollers and digital signal processors.
  • Programmable Sampling Rates: It accommodates multiple sampling rates, enabling it to work seamlessly with different audio formats and requirements.
  • Integrated Headphone Amplifier: The on-chip headphone amplifier simplifies circuit design by reducing the need for external components.
  • Microphone Support: The codec includes support for both condenser and dynamic microphones, providing flexibility for input devices.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Home Audio Systems
  • Professional Audio Equipment
  • Automotive Infotainment Systems

The TLV320AC36CN is housed in a compact package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is particularly important for automotive and outdoor applications.

Overall, the TLV320AC36CN from Texas Instruments stands out as a versatile and high-quality audio codec that meets the demands of modern audio applications. Its combination of performance, power efficiency, and integration features make it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454
Siemens
MULTI-STANDARD SOUND IF / Audio Channel
Lowest to $3.5157
ON Semiconductor
IC COMPANDOR 16DIP
Lowest to $28.0279
Texas Instruments
IC VOLUME CONTROL 16SOIC
Lowest to $9.0645
Infineon Technologies
ARCOFI AUDIO RINGING CODEC / Audio Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Lowest to $9.0526
Infineon Technologies
IC AUDIO TONE PROCESSOR 8DIP
Lowest to $22.4823
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Need more? Email Us
Texas Instruments
IC V-B AUDIO PROCESSOR 32-QFP
Lowest to $4.0210

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2190 $56.4380
5+ $23.1541 $115.7705
8+ $22.4305 $179.4440
11+ $21.7069 $238.7759
14+ $20.9834 $293.7676
18+ $18.8126 $338.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess