EN
  • EN
  • DE
  • IT

SSM2160S

Part No SSM2160S
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC BALANCE/VOL CTRL DGITL 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SSM2160
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 676733-SSM2160S
Ultra Librarian 3D Model Ultra Librarian SSM2160S CAD Model

Description

The SSM2160S from Analog Devices Inc. is a versatile and innovative audio solution designed to cater to a wide range of applications. This top-tier product is a testament to Analog Devices' commitment to providing high-performance audio processing components that enhance the user experience in various audio systems.

Key Features

  • High-Quality Sound: The SSM2160S delivers crystal-clear audio, ensuring that every nuance of the sound is captured and reproduced with exceptional fidelity.
  • Dynamic Range Control: With built-in dynamic range control, this product offers users the ability to manage the loudness of audio signals, preventing distortion and maintaining consistent volume levels across different input sources.
  • Low Distortion: The device boasts low distortion levels, which means that the audio output remains pure and true to the original recording, without unwanted noise or artifacts.
  • Flexible Configuration: The SSM2160S is designed to be easily configurable, allowing for seamless integration into a variety of audio systems, including home theaters, professional audio equipment, and automotive sound systems.
  • Energy Efficient: As energy efficiency becomes increasingly important, the SSM2160S stands out with its low power consumption, making it an environmentally friendly choice for modern audio applications.

Applications

The SSM2160S is suitable for a broad spectrum of audio applications, such as:

  • Professional Audio Mixing Consoles
  • Studio Monitors
  • Automotive Audio Systems
  • Home Theater Systems
  • PA Systems
  • Sound Reinforcement Systems

Technical Specifications

For detailed technical specifications, please refer to the SSM2160S datasheet provided by Analog Devices Inc. The datasheet includes comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines to ensure optimal performance and compatibility.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Their products are renowned for their high quality, reliability, and innovation, serving a vast array of industries including automotive, telecommunications, consumer electronics, and industrial automation.

You May Also Be Interested in

STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $2.3725
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
Lowest to $3.8731
STMicroelectronics
IC FULLY INTEG PROC
Lowest to $20.5812
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $1.1048
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
ON Semiconductor
IC COMPANDOR 16DIP
Lowest to $28.0279
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454
Renesas Electronics America
AUDIO SOUND CONTROLLER / Audio Channel
Need more? Email Us
Texas Instruments
IC AUDIO SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess