EN
  • EN
  • DE

SA572DTBR2

Part No SA572DTBR2
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Interface Analog
Voltage - Supply 6V ~ 22V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 110dB
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SA572
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 663419-SA572DTBR2
Ultra Librarian 3D Model Ultra Librarian SA572DTBR2 CAD Model

Description

The ON Semiconductor SA572DTBR2 is a versatile dual-channel programmable analog compandor integrated circuit designed for use in a wide array of audio processing applications. The SA572 is part of ON Semiconductor's high-performance analog products, crafted to deliver superior sound quality and signal processing capabilities.

Key Features

  • Dual-Channel Operation: The SA572DTBR2 houses two independent companding channels, which can be used in various configurations such as noise reduction systems, dynamic range expanders, or compressors/limiters.
  • Programmable Parameters: With external components, users can program the attack and release times, making it adaptable to different dynamic processing requirements.
  • Low Distortion: The device is designed to maintain signal integrity with low total harmonic distortion (THD), ensuring high-quality audio output.
  • Wide Dynamic Range: It operates effectively across a broad dynamic range, making it suitable for professional audio equipment and high-fidelity systems.
  • Flexible Supply Voltage: The SA572DTBR2 can be powered by a supply voltage ranging from 6V to 24V, accommodating various application needs.

Applications

The SA572DTBR2 is a versatile component that can be utilized in numerous audio applications. It is ideal for:

  • Professional audio mixing and recording equipment
  • Broadcast audio processors
  • Wireless and wired communication systems
  • Dynamic range processors for consumer audio
  • Sound reinforcement systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SA572DTBR2 is no exception. The device is manufactured to meet high standards for performance and reliability, ensuring that it can withstand the demands of professional audio environments. With its robust design and ON Semiconductor's extensive support network, the SA572DTBR2 is an excellent choice for designers seeking a reliable audio processing solution.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3739 $59.1129
27+ $4.4093 $119.0511
41+ $4.2716 $175.1356
56+ $4.1337 $231.4872
73+ $3.9960 $291.7080
97+ $3.5826 $347.5122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess