EN
  • EN
  • DE

SA572DR2

Part No SA572DR2
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Interface Analog
Voltage - Supply 6V ~ 22V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 110dB
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SA572
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 663418-SA572DR2
Ultra Librarian 3D Model Ultra Librarian SA572DR2 CAD Model

Description

ON Semiconductor SA572DR2 - Compact Dual-channel Compandor IC

The ON Semiconductor SA572DR2 is a versatile dual-channel compandor (compressor-expander) integrated circuit designed for use in a variety of audio applications where noise reduction, level control, or dynamic range expansion is required. This high-performance IC is ideal for professional audio equipment, wireless microphones, audio mixing consoles, and communication systems.

Each channel of the SA572DR2 operates independently, allowing for separate compression and expansion of audio signals. The compandor utilizes a voltage-controlled amplifier (VCA) and a true RMS-level detector to provide smooth and responsive control over the dynamic range of the audio signal. This ensures that the audio output maintains consistent quality without the artifacts that can be introduced by abrupt changes in level.

The SA572DR2 offers a wide range of dynamic control, with the ability to compress input signals by up to 2:1 or expand them by up to 1:2. This flexibility makes it an excellent choice for applications that require precise manipulation of audio dynamics. The IC also features low noise and low distortion characteristics, preserving the integrity of the original audio signal.

The IC is available in a compact 16-pin SOIC package, making it suitable for space-constrained designs. The SA572DR2 operates over a wide power supply range of ±4.5V to ±18V, accommodating a variety of system configurations. Moreover, the device features an external control input that can be used to adjust the dynamics processing from an external source, adding to its versatility.

In summary, the ON Semiconductor SA572DR2 is a high-quality, flexible solution for dynamic range control in audio systems. Its dual-channel design, wide dynamic range, and low distortion make it a go-to choice for designers looking to enhance the audio performance of their products. The SA572DR2's compact size and ease of integration ensure that it can be incorporated into a wide range of applications without compromising on space or performance.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9864 $54.2520
125+ $0.8094 $101.1750
195+ $0.7841 $152.8995
265+ $0.7588 $201.0820
345+ $0.7335 $253.0575
460+ $0.6576 $302.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess