EN
  • EN
  • DE
  • IT

MAX16503GFN+T

Part No MAX16503GFN+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC REGULATOR BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX16503
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1074976-MAX16503GFN+T
Ultra Librarian 3D Model Ultra Librarian MAX16503GFN+T CAD Model

Description

The MAX16503GFN+T from Maxim Integrated is a high-performance, compact, integrated circuit designed to deliver reliable power management solutions. It is a part of Maxim's extensive range of power devices, known for their efficiency, durability, and versatility. This particular model is well-suited for a wide array of applications, including but not limited to, automotive systems, industrial controls, and telecommunications infrastructure.

Key Features

  • High Efficiency: The MAX16503GFN+T is engineered to provide high-efficiency power conversion, which can lead to reduced heat generation and improved system reliability.
  • Compact Size: Its small form factor makes it an ideal choice for space-constrained applications without compromising on power or performance.
  • Robust Power Supply: It is capable of delivering a stable and robust power supply, ensuring the smooth operation of connected components and systems.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for harsh environments.
  • Integrated Protection Features: It includes a variety of built-in protection features, such as over-temperature, over-current, and under-voltage lockout, which help to prevent damage to the IC and the system it powers.

Applications

  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Networking Devices
  • Power Supplies

Technical Specifications

The MAX16503GFN+T operates with a supply voltage that is suitable for various applications, ensuring compatibility with a range of other electronic components. It is provided in a surface-mount package, which allows for efficient assembly and space-saving design in end products.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production. Maxim Integrated's commitment to quality ensures that each MAX16503GFN+T device meets the highest standards of performance and reliability.

You May Also Be Interested in

Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.6820
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.2866
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.4643
Maxim Integrated
Lowest to $27.1721
Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8036 $58.0360
24+ $4.7620 $114.2880
37+ $4.6132 $170.6884
51+ $4.4643 $227.6793
65+ $4.3156 $280.5140
87+ $3.8692 $336.6204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess