EN
  • EN
  • DE

AM-145-PIN

Part No AM-145-PIN
Manufacturer MACOM Technology Solutions
Catalog RF Amplifiers
Description AMPLIFIER,COUPLER FEEDBACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency 10MHz ~ 1GHz
P1dB 17dBm
Gain 11.3dB
Noise Figure 5.5dB
RF Type General Purpose
Voltage - Supply 14.5V ~ 15.5V
Current - Supply 50mA
Test Frequency 100MHz ~ 1GHz
Mounting Type Through Hole
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8-1;5;9;7;10;8;3;4;2;1;535;5665;620;1603;3841;600239;505;175;974;2977;313;4770;5004;4777;516;1526;51;2032;744;600448;31;600039;5328;2832;600055;2108;600026;600042;3608;3628;5370;4415;448;2251;600010;1949;1465;150;278;3157;600066;2129;3069;954;568;488;10;3985;4711;2312;1833;20;689;600057;600;336;863;601925;497;4775;2713;343;296;893;818;0;14493;84087;84088;84089;84090;84091;84092;84093;83424;84095;84094;84096;84097;84098;84099;84100;84101;84102;84103;84104;84105;84106;84107;84108;84109;84110;84111;84112;84113;84114;84115;49860;84116;93973;93974;84117;84118;84119;11302;84120;84121;76531;84127;84122;84123;84124;84125;84126;84128;84129;47299;84130;84131;84132;34850;84133;34851;34852;84134;84135;84136;84137;84138;48767;84139;84140;84141;47095;84142;84143;84144;84145;84146;84147;84148;48139;84149;84150;84151;84152;84153;84154;84155;84156;84157;84158;84159;84160;84161;84162;84163;84164;84165;84166;84167;93573;80378;51183;104954;101700;131852;101701;26232;101702;102694;38488;80340;39504;15368;84168;84169;84170;84171;84172;84173;84174;84175;84176;84177;84178;84446;84447;84179;88038;80349;56904;84180;84181;84182;84184;84183;84185;84186;84187;84188;84189;84190;84191;84192;84193;84194;73798;84195;84196;84197;84198;84199;84200;84201;84202;84203;84204;84205;84206;84207;84208;84209;84210;84211;84212;84213;84214;84215;84216;84217;84218;84219;84247;84220;84221;84222;84223;84224;84225;84226;84227;84229;130399;127020;84230;84231;84232;84233;54301;84234;34977;5219;84448;84235;84237;84238;16097;73715;84599;84600;84239;84240;84241;84242;84243;84244;84245;84246;84248;84249;84250;84601;84602;84603;84604;108860;107235;107231;98852;98851;54242;84251;84252;84253;84254;84255;109344;84256;84257;84258;84259;13867;24291;89865;94749;110423;84260;84261;84262;84263;84264;84265;84266;84267;84268;84269;84270;84271;84272;84273;84274;84275;84276;84277;84278;84279;84280;84281;84282;84283;84284;84285;84286;84287;84288;84289;84290;84291;84292;84293;84294;84295;84296;84297;84298;84299;84300;84301;84302;84303;84304;84305;84306;84307;84308;84309;84310;84311;84312;84313;84314;84315;84316;84317;84318;84319;84320;84321;84322;84323;84324;84325;84326;84327;84328;84329;84330;84331;84332;84333;84334;84335;84336;84337;84338;84339;84340;84341;84342;84343;84344;84345;84346;84347;84348;84349;84350;84351;99553;13125;117398;62;61;3;792;2;243;804;250;4;1;17;6;0;2;4;7;1;39478;39481;39483;39485;39486;39491;39493;39494;39495;478206;39499;39500;39501;39502;39504;39505;39507;39508;39510;39511;39512;39513;39514;39516;39517;39518;475060;39519;39520;39522;39523;39524;39525;39528;39531;39532;39534;39535;39536;39538;39540;39541;39542;768276;39543;39545;39546;39548;831101;39549;805615;39550;727132;39551;39552;39553;39554;39556;39558;39559;39560;39562;796627;770357;837484;790582;763355;727060;634499;657472;685540;657475;73471;657476;840926;184023;184025;184026;657474;184030;685542;790581;657473;68738;423938;68759;68763;96476;695951;100284;818022;707962;707961;640097;221735;707959;467152;467077;120564;467092;120576;467070;467073;120581;120582;727061;120590;120593;120597;467068;467069;467090;120600;796624;55344;61043;467094;467082;467086;467065;467078;467088;507742;467074;467062;168351;466678;202192;467093;467060;466682;467064;248707;248709;248710;467057;248711;248712;248713;248715;248716;248720;467079;467085;248726;248727;248729;826664;830578;248731;248733;467076;466680;467066;248739;248740;466683;248745;467063;722144;248746;73719;495758;73720;73723;467084;73725;73726;736092;495656;73730;73735;73736;73738;73740;796637;73741;492961;73743;796632;73745;73746;73747;707963;73748;73750;73751;73752;73753;73754;467096;73755;467059;657479;73758;467067;495662;758194;467087;143252;552819
Ultra Librarian 3D Model Ultra Librarian AM-145-PIN CAD Model

Description

NULL

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess