EN
  • EN
  • DE

CBTL05024BS128

Part No CBTL05024BS128
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 914829-CBTL05024BS128
Ultra Librarian 3D Model Ultra Librarian CBTL05024BS128 CAD Model

Description

Introducing the CBTL05024BS,128: A High-Performance Signal Switch from NXP

The CBTL05024BS,128 is a cutting-edge signal switch designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This component is part of the CBTL series, which are known for their high-performance and multi-lane signal switching capabilities. The CBTL05024BS,128 is specifically engineered to address the needs of high-speed differential signal switching, making it an ideal choice for advanced computing and communication applications.

At the heart of the CBTL05024BS,128 lies its bidirectional 2-lane, 2:1 multiplexer/demultiplexer switch. This feature allows for the seamless routing of PCI Express Gen2, SATA Gen3, and other high-speed differential signals. The device is capable of handling data rates up to 8 Gbps, ensuring that it can support the latest standards in high-speed data transfer.

One of the key advantages of the CBTL05024BS,128 is its low on-state resistance, which minimizes insertion loss and maintains signal integrity even at high frequencies. Additionally, its low power consumption makes it an energy-efficient choice for modern electronic systems. The switch is also equipped with an integrated ESD protection circuit, safeguarding the device against electrostatic discharge events and enhancing its durability and reliability in harsh environments.

The CBTL05024BS,128 is housed in a small HVQFN24 package, which is not only space-saving but also offers excellent thermal performance. This compact form factor makes it suitable for use in densely packed PCBs where board real estate is at a premium. Furthermore, the device is characterized for operation over the -40°C to +85°C ambient temperature range, ensuring reliable performance across a wide range of temperatures.

Whether you're designing high-speed interfaces for computing platforms, developing advanced communication systems, or seeking to enhance the performance of consumer electronics, the CBTL05024BS,128 from NXP is a versatile and reliable choice that will meet and exceed your signal switching requirements.

With its blend of high-speed capabilities, power efficiency, and robust protection features, the CBTL05024BS,128 is poised to be a critical component in the next generation of electronic innovations.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess