EN
  • EN
  • DE

RF201L2SZD TE 25

Part No RF201L2SZD TE 25
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182699-RF201L2SZD TE 25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF201L2SZD TE 25 CAD Model

Description

The RF201L2SZD TE 25 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-frequency rectification and fast switching applications. Its compact size and efficient performance make it suitable for various electronic circuits.

Applications:

  • High-frequency rectification
  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • Protection circuits
  • Signal detection
  • Free-wheeling diode applications

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Small surface mount package: Facilitates compact designs and automated assembly.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Low reverse leakage current: Ensures minimal power loss in the reverse direction.
  • Halogen-free: RoHS compliant and environmentally friendly.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation.
  • Compact design: Enables smaller and lighter electronic devices.
  • Enhanced reliability: Provides robust performance in demanding applications.
  • Simplified circuit design: Streamlines the design process with easy integration.
  • Reduced system cost: Offers a cost-effective solution for high-frequency rectification.

Additional Details:

The RF201L2SZD TE 25 Schottky barrier diode features a forward voltage (VF) of approximately 0.4V at a forward current (IF) of 2A. It has a reverse voltage (VR) rating of 20V. The diode is housed in a small surface mount package, typically SOD-123 or similar. Its operating temperature range typically spans from -40°C to +125°C, making it suitable for a wide range of environmental conditions. The ‘TE 25’ suffix likely refers to tape and reel packaging with a quantity of 2500 units per reel, facilitating automated assembly processes. It is crucial to consult the Rohm Semiconductor datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability in the intended application.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2044 $58.2540
690+ $0.1675 $115.5750
1,065+ $0.1629 $173.4885
1,475+ $0.1571 $231.7225
1,895+ $0.1525 $288.9875
2,545+ $0.1363 $346.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess