EN
  • EN
  • DE

SN74HC393DT

Part No SN74HC393DT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER DUAL 4BIT BIN 14-SOIC / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 36 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74HC393
Other Names SN74HC393DTG4,SN74HC393DT,2156-SN74HC393DT,SN74HC393DTG4,TEXTISSN74HC393DT,296-SN74HC393DTCT,296-SN74HC393DTDKR,SN74HC393DTE4,296-SN74HC393DTTR,SN74HC393DTE4
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258969-SN74HC393DT
Ultra Librarian 3D Model Ultra Librarian SN74HC393DT CAD Model

Description

Product Overview: SN74HC393DT Dual Binary Counter

The SN74HC393DT is a high-speed Si-gate CMOS device from Texas Instruments designed to offer the functionality of dual 4-bit binary counters. These counters are fully integrated circuits that provide advanced counting solutions for a wide array of electronic applications, from simple timers to complex microprocessors. The SN74HC393DT is part of the 74HC family, known for its high noise immunity and low power consumption.

Key Features

  • Two Independent Counters: This device contains two individual 4-bit binary counters, allowing for parallel counting operations in complex systems.
  • Asynchronous Reset: An asynchronous reset input (RESET) is provided for each counter, which sets the counter to its zero state when a high level is applied.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing versatility in various application environments and compatibility with TTL levels.
  • High-Speed Operation: The SN74HC393DT boasts high-speed operation, ensuring quick response times and efficient performance in high-frequency counting applications.
  • Low Power Consumption: The low power characteristics of the CMOS technology make it suitable for battery-operated devices and energy-sensitive applications.

Applications

The SN74HC393DT is ideal for use in a variety of applications, including:

  • Frequency counters
  • Time-delay circuits
  • Timers
  • Digital clocks
  • Programmable dividers
  • State machines

Package and Quality

The device comes in a surface-mount package, specifically the TSSOP (Thin Shrink Small Outline Package) with 14 pins, denoted by the 'DT' suffix in its name. This compact form factor is suitable for space-constrained applications. Additionally, Texas Instruments ensures high manufacturing standards, providing reliability and performance consistent with industry expectations.

In summary, the SN74HC393DT from Texas Instruments is a versatile, high-performance solution for counting applications, combining the benefits of high-speed operation with the practicality of dual counters. Its wide operating voltage range and low power consumption make it an excellent choice for both portable and stationary applications that require reliable and efficient counting capabilities.

You May Also Be Interested in

ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9052 $54.3120
135+ $0.7428 $100.2780
210+ $0.7196 $151.1160
290+ $0.6964 $201.9560
375+ $0.6731 $252.4125
500+ $0.6035 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,727 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess