EN
  • EN
  • DE

FDMF5822DC

Part No FDMF5822DC
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SPS HALF-BRIDGE DRVR 31PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Manufacturer ON Semiconductor
Series PowerTrench®, SyncFET™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 31-PowerWFQFN
Case / Package 31-PQFN (5x5)
Family Name FDMF5822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FDMF5822DCCT, FDMF5822DCDKR, FDMF5822DCTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871654-FDMF5822DC
Ultra Librarian 3D Model Ultra Librarian FDMF5822DC CAD Model

Description

ON Semiconductor FDMF5822DC Power Stage Module

The ON Semiconductor FDMF5822DC is a highly integrated power stage module designed for high-efficiency, high-density power conversion applications. This compact module combines a driver IC, two power MOSFETs, and a Schottky diode in a single package, providing a complete switching power stage in a space-saving solution.

Key Features

  • High-Performance Power MOSFETs: The module includes two power MOSFETs optimized for synchronous buck applications, offering low on-resistance and high switching efficiency.
  • Integrated Schottky Diode: The built-in Schottky diode improves efficiency by reducing the body diode conduction losses during the synchronous rectification phase.
  • Advanced Driver IC: The integrated driver IC ensures precise timing and drive strength optimization for the MOSFETs, enhancing overall system efficiency and performance.
  • High-Frequency Operation: The FDMF5822DC is capable of operating at high frequencies, enabling the use of smaller passive components and reducing the overall solution size.
  • Thermal Management: The module is designed with an exposed pad package for improved thermal performance, ensuring reliable operation even in thermally challenging environments.
  • Power Good (PG) Flag: The module includes a PG flag for power system monitoring, providing a signal when the output is within regulation.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the device and the power system from operating at insufficient voltages, which could lead to inefficient performance or damage.

Applications

The FDMF5822DC is suitable for a wide range of applications where high efficiency and compact design are critical. It is ideal for:

  • DC-DC converters for computing and server platforms
  • Telecommunication and networking equipment
  • Game consoles and high-performance consumer electronics
  • Point-of-load (POL) modules
  • Graphics cards and other high-performance computing applications

Conclusion

ON Semiconductor's FDMF5822DC power stage module offers a robust and efficient solution for designers looking to optimize power conversion in space-constrained applications. Its integration of critical components and advanced features make it a compelling choice for a wide array of power management challenges.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5162 $57.8726
56+ $2.0646 $115.6176
87+ $2.0002 $174.0174
120+ $1.9355 $232.2600
155+ $1.8711 $290.0205
207+ $1.6775 $347.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,796 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess