EN
  • EN
  • DE

K3TE-A514

Part No K3TE-A514
Manufacturer Omron
Catalog Panel Meters
Description AMMETER 1.999A LED PANEL MOUNT / Digital Panel Meter 100 To 120 VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Industrial Controls
Manufacturer Omron Automation and Safety
Series K3TE
Part Status Obsolete(EOL)
Type Current (Ammeter)
Measuring Range ±1.999A
Display Type LED - Red Characters
Number Of Characters Per Row 3.5
Display Characters - Height 0.560" (14.20mm)
Operating Supply Voltage 100 ~ 120VAC
Panel Cutout Dimensions Rectangular - 92.00mm x 45.00mm
Mounting Panel Mount
Termination Style Screw Terminal
Ingress Protection IP50 - Dust Protected
Operating Temperature Range -10°C ~ 55°C
Win Source Part Number 773635-K3TE-A514
Popularity Medium
Supply and Demand Status Balance
Introduction Date October 22, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian K3TE-A514 CAD Model

Description

The Omron Automation and Safety 773635-K3TE-A514 is a current (ammeter) type panel mount electronic component that has an operating supply voltage of 100 ~ 120VAC.

  • Measuring Range: ±1.999A
  • Applications: Industrial Control
  • Ingress Protection: IP50 (dust protected)
  • Panel Cutout Dimension: 92.00mm x 45.00mm
  • Display: LED, Red Characters
  • Display Character Height: 0.560" (14.20mm)
  • Part Status: Obsolete (EOL)

You May Also Be Interested in

C-TON Industries
AMMETER 0-75A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-1.999MA LED PANEL MNT
Need more? Email Us
C-TON Industries
AMMETER 0-19.99A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-75A LED PANEL MOUNT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-1.999MA LED PANEL MNT
Need more? Email Us
C-TON Industries
AMMETER 0-199.9A LED PANEL MNT
Need more? Email Us
C-TON Industries
VOLTMETER 2VDC LED PANEL MOUNT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess