Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.6pF @ 10V, 1MHz
Resistance @ If, F 7 Ohm @ 10mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package PG-SOT23-3
Win Source Part Number 079386-BA779 E6327
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BA779 E6327 CAD Model

Description

Overview

The BA779 E6327 is a versatile electronic part known for its high precision and reliability, tailored for advanced sound processing tasks.

Applications

  • Telecommunications equipment
  • Medium to high-end Hi-Fi audio systems
  • PA systems

Features and Benefits

  • Excellent noise immunity features
  • High output current capability
  • Reliable performance across varied voltage levels
  • Simplified integration reduces system design costs

Additional Details

The BA779 E6327 stands out for its robust construction and ability to handle a range of environmental conditions, making it ideal for both commercial and industrial audio applications.

You May Also Be Interested in

Siemens
Silicon Schottky Diode (Low Barrier diode for detectors up to GHz frequencies)
Need more? Email Us
ECAD model for BAT62-03W
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Need more? Email Us
ECAD model for HMPP-3890-TR1
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT23-3
Need more? Email Us
ECAD model for HSMS-2822-BLKG
M/A-Com Technology Solutions
Low Thermal Resistance
Lowest to $8.2822
ECAD model for MA4P504-1072
ON Semiconductor
Dual Hot Carrier Mixer Diodes
Lowest to $0.0534
ECAD model for MMBD355LT1G
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 200V 250MW SOT23-3
Lowest to $2.1687
ECAD model for HSMP-3830-TR1
Skyworks Solutions Inc.
Surface Mount General Purpose Schottky Diodes
Lowest to $0.8657
ECAD model for SMS3922-001
M/A-Com Technology Solutions
DIODE,PIN,CHIP, C12 / RF Diode PIN - Single 400V Die
Lowest to $14.3427
ECAD model for MPN7420-C12
Broadcom Limited
Surface Mount RF PIN Low Distortion Attenuator Diodes | RF DIODE PIN 100V SOT23-3
Lowest to $1.7360
ECAD model for HSMP-3814-BLKG

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention