EN
  • EN
  • DE

DRV8106HQRHBRQ1

Part No DRV8106HQRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications DC Motors, Relays, Solenoids
Interface Logic, PWM, SPI
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 4mOhm LS, 4mOhm HS
Current - Output / Channel 5mA
Current - Peak Output 62mA
Voltage - Supply 3V ~ 5.5V
Voltage - Load 4.9V ~ 37V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump, Slew Rate Controlled
Fault Protection Over Current, Over Voltage, Shoot-Through
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV8106
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353096-DRV8106HQRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8106HQRHBRQ1 CAD Model

Description

Introducing the DRV8106HQRHBRQ1 Motor Driver from Texas Instruments

The DRV8106HQRHBRQ1 is a state-of-the-art motor driver designed to meet the rigorous demands of automotive and industrial applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product offers an exceptional blend of performance, efficiency, and reliability.

Key Features

  • Integrated Smart Gate Drive: The DRV8106HQRHBRQ1 comes with an advanced smart gate drive architecture that minimizes system complexity and allows for direct control of brushless DC (BLDC) motors.
  • High-Performance Power Stages: With six integrated power stages, this motor driver can efficiently handle high-current motor control tasks, making it ideal for a wide range of automotive applications.
  • Robust Protection Features: The device includes a comprehensive set of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and safety of your system.
  • Automotive-Qualified: As a Q1 automotive-qualified device, the DRV8106HQRHBRQ1 meets the stringent quality standards required for use in vehicle systems.
  • Compact Design: The DRV8106HQRHBRQ1 is available in a compact 32-pin VQFN package, making it suitable for space-constrained applications.

Applications

Thanks to its robust design and versatile features, the DRV8106HQRHBRQ1 is well-suited for a variety of applications, including:

  • Automotive pumps and fans
  • Electric power steering
  • Engine cooling systems
  • Other BLDC motor-driven automotive systems

Technical Specifications

The DRV8106HQRHBRQ1 operates over a wide voltage range and is designed to interface seamlessly with microcontrollers (MCUs) via PWM, analog, or I2C control. Its thermal management capabilities ensure stable operation even under high-load conditions.

In summary, the Texas Instruments DRV8106HQRHBRQ1 motor driver is a top-tier solution for automotive and industrial motor control applications. Its integration of power stages, comprehensive protection features, and automotive qualification make it an excellent choice for engineers seeking a reliable and efficient motor control solution.

For more detailed information, datasheets, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7989 $50.3802
44+ $2.2966 $101.0504
68+ $2.2248 $151.2864
93+ $2.1530 $200.2290
121+ $2.0813 $251.8373
161+ $1.8660 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,885 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess