EN
  • EN
  • DE

STDRIVE101TR

Part No STDRIVE101TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface Analog, Logic
Load Type Capacitive and Resistive
Technology Power MOSFET, IGBT
Rds On (Typ) 35Ohm
Current - Output / Channel -
Current - Peak Output 430mA
Voltage - Supply 9V ~ 20V
Voltage - Load 580V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Current, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number STDRIVE101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1372512-STDRIVE101TR
Ultra Librarian 3D Model Ultra Librarian STDRIVE101TR CAD Model

Description

STDRIVE101TR - Half-Bridge Gate Driver by STMicroelectronics

The STDRIVE101TR is a robust and advanced half-bridge gate driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to drive N-channel MOSFETs or IGBTs in a high-efficiency half-bridge configuration. It is an ideal choice for a wide range of applications, including motor control, power management, and switching power supplies.

One of the standout features of the STDRIVE101TR is its ability to provide high peak current capability, which ensures reliable and efficient switching performance. The device is capable of sourcing up to 4 A and sinking up to 5 A, making it suitable for high-power applications. Additionally, the gate driver boasts a wide supply voltage range from 10.5 V to 20 V, providing designers with flexibility in various system designs.

The STDRIVE101TR integrates advanced protection features that enhance the reliability of the end application. These include under-voltage lockout (UVLO) for both the high-side and low-side driving sections, ensuring that the MOSFETs or IGBTs are protected from operating at insufficient gate voltages. Furthermore, the device is equipped with an interlocking function that prevents cross-conduction and potential damage to the power stage.

For signal management, the STDRIVE101TR offers separate high-side and low-side input pins, which provide greater control over the driving signals. This feature allows for better timing management and optimization of the switching characteristics to reduce power losses. The device also supports fast propagation delays and matched delay times between the high-side and low-side drivers, contributing to improved overall system performance.

The STDRIVE101TR comes in a compact VFQFPN-14 package, which is designed for minimal footprint and excellent thermal performance. The device is also available in tape and reel packaging, denoted by the 'TR' suffix, making it suitable for high-volume production. With its robust design, high performance, and advanced features, the STDRIVE101TR is a top-tier solution for designers looking to enhance the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1071 $55.3550
100+ $1.0357 $103.5700
150+ $1.0000 $150.0000
220+ $0.9286 $204.2920
280+ $0.8929 $250.0120
350+ $0.8572 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess