EN
  • EN
  • DE

MAX4023ESE+

Part No MAX4023ESE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
-3db Bandwidth 260MHz
Slew Rate 300V/μs
Supply Current 25mA
Supply Voltage , Single/Dual (±) 4.5V ~ 11V, ±2.25V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4023
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703499-MAX4023ESE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4023ESE+ CAD Model

Description

Maxim Integrated MAX4023ESE+ Product Overview

The Maxim Integrated MAX4023ESE+ is a high-performance, low-power, single-supply, triple video buffer designed to cater to the needs of video and high-speed signal processing applications. This compact and efficient device stands out for its ability to drive heavy loads while maintaining excellent video specifications.

The MAX4023ESE+ operates from a single +3.3V to +5V supply, making it versatile for various system designs. It features a high-speed 150MHz -3dB bandwidth, which ensures that high-frequency signals are transmitted with minimal distortion, making it an excellent choice for driving cables in video systems.

One of the key attributes of the MAX4023ESE+ is its Rail-to-Rail output swing. This feature allows for maximum dynamic range, which is especially beneficial when working with limited power supply voltages. The device also boasts a low differential gain and phase error of 0.02% and 0.06 degrees, respectively, ensuring that the video quality remains high with minimal signal degradation.

Designed with power conservation in mind, the MAX4023ESE+ includes a disable feature that reduces power-supply current to just 0.1µA, further extending the battery life of portable applications. This makes it an ideal solution for portable video devices, as well as other battery-operated equipment.

Another significant advantage of the MAX4023ESE+ is its excellent load-driving capability. It can drive a 150Ω load while still maintaining its high performance, which means it can easily handle the demands of driving multiple video loads or long cable runs without compromising signal integrity.

The MAX4023ESE+ comes in a space-saving 16-pin narrow SO package, which allows for a more compact board layout. This is particularly beneficial for designers who are working with limited PCB space but require high-density video buffering.

In summary, the Maxim Integrated MAX4023ESE+ is a highly reliable and efficient video buffer that offers superior video performance, low power consumption, and excellent load-driving capabilities, making it a top choice for designers in the video and signal processing industries.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess