Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Half Bridge (4)
Applications DC Motors, General Purpose, Solenoids, Stepper Motors
Interface Analog, Logic, PWM
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 200mOhm LS, 200mOhm HS
Current - Output / Channel 2.5A
Current - Peak Output 2.5A
Voltage - Supply 4.5V ~ 33V
Voltage - Load 4.5V ~ 33V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump
Fault Protection Over Current, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8935PRGERTR,296-DRV8935PRGERCT,296-DRV8935PRGERDKR
Standard Package 3,000
Win Source Part Number 1131890-DRV8935PRGER
Ultra Librarian 3D Model Ultra Librarian DRV8935PRGER CAD Model

Description

The DRV8935PRGER by Texas Instruments is a highly integrated motor driver designed to efficiently control stepper motors, brushed DC motors, and other similar electromechanical devices. This versatile driver is a perfect solution for a wide range of applications, including industrial automation, robotics, office automation, and consumer electronics.

Key Features:

  • Flexible Voltage Range: The DRV8935PRGER operates over a broad power supply range from 4.5V to 38V, making it suitable for a variety of operating environments and ensuring compatibility with a wide range of power sources.
  • Dual H-Bridge Motor Driver: It is capable of driving two brushed DC motors or one stepper motor, offering design flexibility and reducing the need for additional components.
  • High Output Current: The device can deliver up to 1.5A per channel, allowing it to drive motors with moderate current requirements without the need for external heat sinking.
  • Integrated Protection Features: It incorporates multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout (UVLO), enhancing the reliability and longevity of both the motor and the driver.
  • Advanced Control Options: The DRV8935PRGER supports multiple control interfaces, including PWM, PHASE/ENABLE, and independent half-bridge control modes, providing designers with the flexibility to select the most suitable control method for their application.
  • PowerPAD™ Package: The device is available in a PowerPAD™ package that enhances thermal performance and allows for more efficient heat dissipation.

Applications:

  • Automated Teller Machines (ATMs)
  • Printers and Scanners
  • Robotics and Drones
  • Home Automation Systems
  • Office Automation Equipment

The DRV8935PRGER is a testament to Texas Instruments' commitment to providing innovative solutions that meet the needs of modern electronic designs. With its robust feature set and high level of integration, this motor driver simplifies the design process, reduces time to market, and enhances the overall performance of motor control systems.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
ECAD model for VT1697SCFQX
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Need more? Email Us
ECAD model for BTN70301EPAXUMA1
ON Semiconductor
Need more? Email Us
ECAD model for LB1864
ON Semiconductor
IC MOTOR DRIVER ON/OFF 8MICRO
Lowest to $0.6180
ECAD model for LA6585FA-BH
Intersil
MOSFET DRIVER DUAL HS 16QFN
Lowest to $3.9411
ECAD model for ISL55110IRZ
Infineon Technologies
40A Integrated PowIRstage?
Lowest to $5.5756
ECAD model for IR3553MPBF
STMicroelectronics
IC MOTOR DRIVER PAR 11MULTIWATT
Lowest to $6.4637
ECAD model for L6203
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.4518
ECAD model for UCC27288DR
Infineon Technologies
synchronous buck Converter / IC REG BUCK SYNC ADJ 50A 28PQFN
Lowest to $6.3063
ECAD model for IR3551MTRPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4275 $58.2675
40+ $2.8123 $112.4920
62+ $2.7245 $168.9190
85+ $2.6366 $224.1110
110+ $2.5487 $280.3570
148+ $2.2850 $338.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,225 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention