EN
  • EN
  • DE
  • IT

BTN70301EPAXUMA1

Part No BTN70301EPAXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER TSDSO-14  /  Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Infineon Technologies
Package Tape & Reel
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology SMART7
Rds On (Typ) 20mOhm LS, 12mOhm HS
Current - Output / Channel 7A
Current - Peak Output 17A
Voltage - Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Diagnostic Enable, Enable, SENSE
Fault Protection Current Limiting, Over Current, Over Temperature, Over Voltage, Short Circuit
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package PG-TSDSO-14
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 448-BTN70301EPAXUMA1CT,448-BTN70301EPAXUMA1DKR,448-BTN70301EPAXUMA1TR,SP003429138
Standard Package 3,000
Win Source Part Number 1148366-BTN70301EPAXUMA1
Ultra Librarian 3D Model Ultra Librarian BTN70301EPAXUMA1 CAD Model

Description

The Infineon Technologies BTN70301EPAXUMA1 is an integrated circuit that is used for full and half-bridge drivers.

  • Feature: Diagnostic Enable and Sense
  • Current Output: 7A
  • Output Configuration: Half-Bridge
  • Peak Output Current: 17A
  • Package: Tape and Reel
  • Package/Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
  • Win Source Part Number: 1148366-BTN70301EPAXUMA1

You May Also Be Interested in

Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $1.0214
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 35SIP / Half Bridge (3) Driver AC Motors IGBT 35-SIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 14MLPQ
Need more? Email Us
Maxim Integrated
SMART SLAVE IC WITH INTEGRATED C
Lowest to $27.4429
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23SOP
Lowest to $36.5585
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $6.0814
Infineon Technologies
IC HALF BRIDGE DRIVER 24TSDSO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess