EN
  • EN
  • DE
  • IT

ADS8519IDB

Part No ADS8519IDB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT 250-KSPS SERIAL CMOS SAMPLING ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number ADS8519
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1142091-ADS8519IDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8519IDB CAD Model

Description

Product Overview: Texas Instruments ADS8519IDB

The Texas Instruments ADS8519IDB is a high-performance, 16-bit analog-to-digital converter (ADC) designed for precision data acquisition systems and industrial control applications. This ADC features a fast sampling rate and a parallel interface, making it ideal for applications requiring high-speed data conversion with minimal latency.

Key Features

  • Precision Conversion: The ADS8519IDB offers 16-bit resolution, ensuring accurate and high-quality data conversion for sensitive applications.
  • High-Speed Performance: With a sampling rate of up to 250 kSPS (kilo-samples per second), this ADC is capable of handling fast signal variations, making it suitable for high-speed control systems.
  • Parallel Interface: The inclusion of a parallel interface allows for quick and straightforward integration with microcontrollers and digital signal processors, ensuring efficient communication and data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS8519IDB operates with a low power requirement, which is crucial for battery-powered or energy-sensitive applications.
  • Versatile Voltage Ranges: It supports a wide range of analog input voltages, providing flexibility in various system designs.
  • Industrial Temperature Range: The device is operational over an extended temperature range, making it reliable in harsh industrial environments.

Applications

The ADS8519IDB is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Scientific instrumentation
  • Automated test equipment

Technical Specifications

The technical specifications of the ADS8519IDB are as follows:

  • Resolution: 16 bits
  • Max Sampling Rate: 250 kSPS
  • Interface Type: Parallel
  • Analog Input Voltage Range: ±10V, ±5V, 0V to 4.096V, 0V to 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package/Case: SSOP-28

With its robust feature set and reliable performance, the Texas Instruments ADS8519IDB ADC is a top choice for professionals seeking precision and speed in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1804 $63.5412
6+ $17.3788 $104.2728
9+ $16.8357 $151.5213
13+ $16.2926 $211.8038
16+ $15.7495 $251.9920
22+ $14.1203 $310.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess