Product Overview: CSD95420RCB from Texas Instruments
The CSD95420RCB is a state-of-the-art synchronous buck NexFET™ power block from Texas Instruments, designed to deliver high efficiency and optimized power density. This advanced power solution integrates two power MOSFETs into a single package, providing a compact and efficient power management component ideal for a wide range of applications.
Key Features
- High Performance: The CSD95420RCB boasts an exceptional combination of low on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which results in reduced conduction and switching losses, enhancing overall system efficiency.
- Power Density: Its compact SON 5mm x 6mm package allows for high power density, making it suitable for space-constrained applications without compromising power delivery.
- Integrated Solution: By integrating high-side and low-side MOSFETs, this power block simplifies design, reduces component count, and shortens the design cycle.
- Thermal Management: The CSD95420RCB is designed with excellent thermal performance in mind, featuring a dual-cool package that allows heat to be efficiently dissipated from both the top and bottom of the device.
Applications
The versatility of the CSD95420RCB makes it an ideal choice for a variety of applications, including:
- Multi-phase power supplies
- Voltage regulator modules (VRMs)
- Point-of-load (POL) modules
- Graphics cards and gaming consoles
- Servers and networking equipment
- Telecommunications infrastructure
Technical Specifications
Parameter
Value
V<sub>IN Range
4.5V to 15V
Continuous Current
40A
Switching Frequency
Up to 1MHz
Operating Temperature
-40°C to 125°C
With its robust design and impressive electrical characteristics, the CSD95420RCB from Texas Instruments represents a powerful and efficient solution for high-performance power management applications.