EN
  • EN
  • DE

DRV8718SQRVJRQ1

Part No DRV8718SQRVJRQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Logic, PWM, SPI
Load Type Capacitive and Resistive
Technology Power MOSFET
Rds On (Typ) 4mOhm
Current - Output / Channel 62mA
Current - Peak Output 62mA
Voltage - Supply 3V ~ 5.5V
Voltage - Load 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump
Fault Protection Over Current, Over Voltage, Shoot-Through
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number DRV8718
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352424-DRV8718SQRVJRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8718SQRVJRQ1 CAD Model

Description

The Texas Instruments DRV8718SQRVJRQ1 is a state-of-the-art automotive motor driver designed to meet the rigorous demands of modern vehicle applications. This advanced piece of technology is tailored to control a wide range of motor types, including brushed DC motors, stepper motors, and solenoids, providing design flexibility and efficiency for automotive engineers.

Key Features:

  • Integrated Smart Gate Drive: The DRV8718SQRVJRQ1 offers an innovative smart gate drive architecture for N-channel MOSFET H-bridges, which optimizes the drive performance, minimizes electromagnetic interference (EMI), and reduces power dissipation.
  • Advanced Current Regulation: With its sophisticated current sense amplifier, the motor driver ensures precise current regulation, enabling smoother motor operation and enhanced control over torque and speed.
  • Configurable Operating Modes: The device supports various motor control modes, including PWM, PH/EN, and independent half-bridge control, giving developers the flexibility to choose the best mode for their specific application.
  • Diagnostic and Protection Features: The DRV8718SQRVJRQ1 is equipped with comprehensive diagnostic functions and robust protection features such as under-voltage lockout, overcurrent protection, and thermal shutdown, ensuring reliable operation under harsh automotive conditions.
  • Automotive Grade: As a Q1 automotive-qualified device, it meets the stringent requirements of the automotive industry, including extended temperature range and enhanced system reliability.

Applications:

Designed for automotive systems, the DRV8718SQRVJRQ1 is an ideal choice for a variety of applications including:

  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Electric pumps
  • Valves and actuators

With its robust design and flexible capabilities, the Texas Instruments DRV8718SQRVJRQ1 automotive motor driver is a powerful solution that can drive the innovation and performance of next-generation automotive systems.

You May Also Be Interested in

ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0226 $50.5650
61+ $1.6596 $101.2356
94+ $1.6077 $151.1238
129+ $1.5559 $200.7111
167+ $1.5040 $251.1680
223+ $1.3484 $300.6932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess