EN
  • EN
  • DE

AR0233AT1C00XUEA0-DRBR-E

Part No AR0233AT1C00XUEA0-DRBR-E
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Bulk
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 2048H x 1280V
Frames per Second 60
Package / Case 80-LBGA
Supplier Device Package 80-IBGA (10x10)
Standard Package 1
Win Source Part Number 1340990-AR0233AT1C00XUEA0-DRBR-E
Ultra Librarian 3D Model Ultra Librarian AR0233AT1C00XUEA0-DRBR-E CAD Model

Description

The ON Semiconductor AR0233AT1C00XUEA0-DRBR-E is a cutting-edge image sensor designed to deliver superior imaging performance in a variety of applications. This sensor is part of ON Semiconductor's AR0233AT series, which is known for its high-resolution capture, excellent low-light performance, and rich color reproduction.

Key Features:

  • Resolution: The sensor boasts a high-resolution output of 2.1 Megapixels, providing crisp and clear images for both still photography and video recording.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it ensures enhanced sensitivity and dynamic range, making it ideal for challenging lighting conditions.
  • Optical Format: The 1/2.7-inch optical format of the sensor allows for a compact design without compromising on the quality of the image.
  • Frame Rate: It supports a high frame rate, offering smooth video capture that is perfect for high-speed applications or motion analysis.
  • Interface: The sensor comes equipped with a MIPI CSI-2 interface, facilitating easy integration with a wide range of processors and allowing for high-speed data transfer.
  • Shutter Type: The AR0233AT1C00XUEA0-DRBR-E features a rolling shutter, which helps in reducing the complexity and cost of the camera system design.

Applications:

This ON Semiconductor image sensor is versatile and can be used in various applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Surveillance and Security Cameras
  • Machine Vision and Industrial Imaging
  • Drone and Aerial Imaging
  • Consumer Electronics

The AR0233AT1C00XUEA0-DRBR-E is designed to operate in extreme temperature ranges, ensuring reliability and performance in outdoor or industrial environments. Its advanced pixel technology provides not only high-quality images but also accurate and reliable data for vision-based systems, making it a top choice for developers and manufacturers looking for a high-performance imaging solution.

You May Also Be Interested in

NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess