EN
  • EN
  • DE

AR0134CSSC00SUEA0-DPBR1

Part No AR0134CSSC00SUEA0-DPBR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number AR0134
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSAR0134CSSC00SUEA0-DPBR1,2156-AR0134CSSC00SUEA0-DPBR1-OS
Standard Package 260
Win Source Part Number 1012106-AR0134CSSC00SUEA0-DPBR1
Ultra Librarian 3D Model Ultra Librarian AR0134CSSC00SUEA0-DPBR1 CAD Model

Description

The AR0134CSSC00SUEA0-DPBR1 is a cutting-edge CMOS digital image sensor from ON Semiconductor. This sensor is designed for a wide range of applications, including industrial imaging, security, surveillance, and automotive systems. With its advanced pixel technology, it delivers superior low-light performance, making it an ideal solution for environments where lighting conditions are challenging.

Key Features

  • Resolution: The AR0134CSSC00SUEA0-DPBR1 boasts a 1/3-inch optical format, providing a high-resolution output of 1.2 megapixels (1280 x 960 pixels). This resolution ensures crisp and clear images, which are essential for detailed analysis and recognition tasks.
  • Frame Rate: It offers a maximum frame rate of 45 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  • Pixel Size: The sensor features a 3.75 µm pixel size, which contributes to its excellent sensitivity and image quality.
  • Dynamic Range: With a dynamic range of 83 dB, the AR0134CSSC00SUEA0-DPBR1 can handle complex lighting conditions, capturing clear images in both bright and dark areas.
  • Shutter: The sensor incorporates a global shutter function, allowing it to capture fast-moving objects without distortion, which is crucial for accurate image analysis in industrial and automotive applications.

Performance and Durability

The AR0134CSSC00SUEA0-DPBR1 is designed to perform reliably in harsh conditions. It operates within a wide temperature range, making it suitable for outdoor and automotive environments. Additionally, the sensor's robust design ensures longevity and consistent performance over time.

Integration and Support

ON Semiconductor provides comprehensive support for the integration of the AR0134CSSC00SUEA0-DPBR1 into various platforms. Detailed documentation, reference designs, and technical support are available to assist with the implementation of this sensor into your system. This ensures a smooth design-in process and helps to reduce time-to-market for products utilizing this advanced image sensor technology.

Applications

The versatility of the AR0134CSSC00SUEA0-DPBR1 makes it suitable for a wide array of applications, including:

  • Industrial machine vision systems
  • Automotive driver assistance systems (ADAS)
  • Security and surveillance cameras
  • Unmanned aerial vehicles (UAVs)
  • Barcode scanning

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1898 $60.9490
10+ $10.0019 $100.0190
16+ $9.6894 $155.0304
22+ $9.3768 $206.2896
28+ $9.0643 $253.8004
37+ $8.1266 $300.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess